10µF ±10% 10V Ceramic Capacitor X7R 0805 (2012 Metric)
10µF ±10% 10V Ceramic Capacitor X7R 0805 (2012 Metric)
10µF ±10% 10V Ceramic Capacitor X7R 0805 (2012 Metric)
CAP CER 10UF 10V X7R 0805
Multilayer Ceramic Capacitor, 10 F, 10%, X7R, 10 V, 0805 [2012 Metric] RoHS Compliant: Yes
CAP, 10UF, 10V, MLCC, 0805; Capacitance:10µF; Voltage(DC):10V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:2.01mm; Product Width:1.25mm RoHS Compliant: Yes
Multilayer Ceramic Capacitor, 10 F, 10%, X7R, 10 V, 0805 [2012 Metric] RoHS Compliant: Yes
CAP, 10UF, 10V, MLCC, 0805; Capacitance:10µF; Voltage(DC):10V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:2.01mm; Product Width:1.25mm RoHS Compliant: Yes
10V 10uF X7R ±10% 0805 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS
10V 10uF X7R ±10% 0805 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS
CAP CER 10UF 10V X7R 0805
| DigiKey | DigiKey | ODG (Origin Data Global) | Newark, An Avnet Company | Newark, An Avnet Company | LCSC Electronics Technology (HK) Limited | Utmel Electronic Limited | Utmel Electronic Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 478-KGM21AR71A106KUCT-ND | 478-KGM21AR71A106KUDKR-ND | 0805ZC106KAT2A | 91T5687 | 08AK4865 | 0805ZC106KAT2A | 17928-0805ZC106KAT2A | 66-0805ZC106KAT2A |
| Product Name | Ceramic Capacitors | Ceramic Capacitors | Ceramic Capacitors | Multilayer Ceramic Capacitor, 10 F, 10%, X7R, 10 V, 0805 [2012 Metric] Rohs Compliant Kyocera Avx | Cap, 10Uf, 10V, Mlcc, 0805; Capacitance Kyocera Avx | Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT | 10V 10uF X7R ±10% 0805 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS | CAP CER 10UF 10V X7R 0805 |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Chip Capacitor; Surface Mount, MLCC | Chip Capacitor | Chip Capacitor | |||
| Applications | General Purpose | General Purpose | General Purpose | |||||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 C (-67 F) | ||||
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | Ceramic Composition | Ceramic Composition | ||||
| Capacitance Range | 10 microF | 10 microF | 10 microF | 10 microF | 10 microF | 10 microF |