AVX Corporation Ceramic Capacitors 0805ZC105KAT2A

Description
1µF ±10% 10V Ceramic Capacitor X7R 0805 (2012 Metric)
Request a Quote Datasheet
Description
1µF ±10% 10V Ceramic Capacitor X7R 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-KGM21AR71A105KUCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGM21AR71A105KUCT-ND
Ceramic Capacitors 478-KGM21AR71A105KUCT-ND
1µF ±10% 10V Ceramic Capacitor X7R 0805 (2012 Metric)

1µF ±10% 10V Ceramic Capacitor X7R 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-KGM21AR71A105KUTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGM21AR71A105KUTR-ND
Ceramic Capacitors 478-KGM21AR71A105KUTR-ND
1µF ±10% 10V Ceramic Capacitor X7R 0805 (2012 Metric)

1µF ±10% 10V Ceramic Capacitor X7R 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-KGM21AR71A105KUDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGM21AR71A105KUDKR-ND
Ceramic Capacitors 478-KGM21AR71A105KUDKR-ND
1µF ±10% 10V Ceramic Capacitor X7R 0805 (2012 Metric)

1µF ±10% 10V Ceramic Capacitor X7R 0805 (2012 Metric)

Buy Now Datasheet
MLCCs - Multilayer Ceramic Capacitors - 1358615 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1358615
MLCCs - Multilayer Ceramic Capacitors 1358615
KYOCERA AVX 0805ZC105KAT2A

KYOCERA AVX 0805ZC105KAT2A

Supplier's Site
Ceramic Capacitors - 0805ZC105KAT2A - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
0805ZC105KAT2A
Ceramic Capacitors 0805ZC105KAT2A
CAP CER 1UF 10V X7R 0805

CAP CER 1UF 10V X7R 0805

Supplier's Site Datasheet
Ceramic Capacitor, 1Uf, 10V, X7R, 10%, 0805; Capacitance Kyocera Avx - 96M1308 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor, 1Uf, 10V, X7R, 10%, 0805; Capacitance Kyocera Avx
96M1308
Ceramic Capacitor, 1Uf, 10V, X7R, 10%, 0805; Capacitance Kyocera Avx 96M1308
CERAMIC CAPACITOR, 1UF, 10V, X7R, 10%, 0805; Capacitance:1µF; Voltage(DC):10V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:LT Series; Product Length:2.01mm RoHS Compliant: Yes

CERAMIC CAPACITOR, 1UF, 10V, X7R, 10%, 0805; Capacitance:1µF; Voltage(DC):10V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:LT Series; Product Length:2.01mm RoHS Compliant: Yes

Supplier's Site
Mlcc Capacitor, 1Uf, 10V, X7R, 10%, 0805, Full Reel; Capacitance Kyocera Avx - 22C5489 - Newark, An Avnet Company
Chicago, IL, United States
Mlcc Capacitor, 1Uf, 10V, X7R, 10%, 0805, Full Reel; Capacitance Kyocera Avx
22C5489
Mlcc Capacitor, 1Uf, 10V, X7R, 10%, 0805, Full Reel; Capacitance Kyocera Avx 22C5489
MLCC CAPACITOR, 1uF, 10V, X7R, 10%, 0805, FULL REEL; Capacitance:1µF; Voltage(DC):10V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:LT Series; Qualification:- RoHS Compliant: Yes

MLCC CAPACITOR, 1uF, 10V, X7R, 10%, 0805, FULL REEL; Capacitance:1µF; Voltage(DC):10V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:LT Series; Qualification:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey DigiKey RS Components, Ltd. ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 478-KGM21AR71A105KUCT-ND 478-KGM21AR71A105KUDKR-ND 1358615 0805ZC105KAT2A 96M1308
Product Name Ceramic Capacitors Ceramic Capacitors MLCCs - Multilayer Ceramic Capacitors Ceramic Capacitors Ceramic Capacitor, 1Uf, 10V, X7R, 10%, 0805; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition; X5R Ceramic Composition
Capacitance Range 1 microF 1 microF 1 microF 1 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - CK05BX821K-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
2 suppliers
MIS Chip Capacitors - SC50004450 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.00E-4 microF
View Details
6 suppliers
Power Electronic Capacitor - W3B(WLM series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Ceramic Capacitors - 0603J0108P20BCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers