Kyocera Corporation Ceramic Capacitors 0805ZC105JAZ2A

Description
1µF ±5% 10V Ceramic Capacitor X7R 0805 (2012 Metric)
Request a Quote Datasheet
Description
1µF ±5% 10V Ceramic Capacitor X7R 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-0805ZC105JAZ2ATR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-0805ZC105JAZ2ATR-ND
Ceramic Capacitors 478-0805ZC105JAZ2ATR-ND
1µF ±5% 10V Ceramic Capacitor X7R 0805 (2012 Metric)

1µF ±5% 10V Ceramic Capacitor X7R 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-0805ZC105JAZ2ADKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-0805ZC105JAZ2ADKR-ND
Ceramic Capacitors 478-0805ZC105JAZ2ADKR-ND
CAP CER 1UF 10V X7R 0805

CAP CER 1UF 10V X7R 0805

Buy Now Datasheet
Ceramic Capacitors - 478-0805ZC105JAZ2ACT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-0805ZC105JAZ2ACT-ND
Ceramic Capacitors 478-0805ZC105JAZ2ACT-ND
CAP CER 1UF 10V X7R 0805

CAP CER 1UF 10V X7R 0805

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 478-0805ZC105JAZ2ATR-ND 478-0805ZC105JAZ2ADKR-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 1 microF 1 microF
Capacitance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-443-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 150000 microF
View Details
Aluminum Polymer - 106XMPL016MG19 - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Technology Multilayer
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
5 suppliers
High Voltage Ceramic Capacitors - Wc2 type - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, consumer electronics and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Ceramic Capacitors - 1763-0504X472K500PX050TTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details