Kyocera Corporation Ceramic Capacitor 1000Pf, 10V, X7R, 10%, 0805, Full Reel; Capacitance Kyocera Avx 0805ZC102KAT2A

Description
CERAMIC CAPACITOR 1000PF, 10V, X7R, 10%, 0805, FULL REEL; Capacitance:1000pF; Voltage(DC):10V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:LT Series RoHS Compliant: Yes
Description
CERAMIC CAPACITOR 1000PF, 10V, X7R, 10%, 0805, FULL REEL; Capacitance:1000pF; Voltage(DC):10V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:LT Series RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitor 1000Pf, 10V, X7R, 10%, 0805, Full Reel; Capacitance Kyocera Avx - 55J5548 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 1000Pf, 10V, X7R, 10%, 0805, Full Reel; Capacitance Kyocera Avx
55J5548
Ceramic Capacitor 1000Pf, 10V, X7R, 10%, 0805, Full Reel; Capacitance Kyocera Avx 55J5548
CERAMIC CAPACITOR 1000PF, 10V, X7R, 10%, 0805, FULL REEL; Capacitance:1000pF; Voltage(DC):10V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:LT Series RoHS Compliant: Yes

CERAMIC CAPACITOR 1000PF, 10V, X7R, 10%, 0805, FULL REEL; Capacitance:1000pF; Voltage(DC):10V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:LT Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 55J5548
Product Name Ceramic Capacitor 1000Pf, 10V, X7R, 10%, 0805, Full Reel; Capacitance Kyocera Avx
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 1.00E-3 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 6A; Connector Type Schurter - 16J2216 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Polyester film capacitor - W20(CL20T series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminum Electrolytic - 101C502U063AA2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers
Ceramic Capacitors - 0603J0101P50BCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details