The Ceramic Capacitor 0.47µF, 16V, Y5V, +80,-20%, 0805 from Kyocera AVX is designed for general-purpose applications within a limited temperature range of -30°C to +85°C. It features a capacitance tolerance of +80% to -20%, making it suitable for decoupling applications. The Y5V dielectric characteristic indicates a wide capacitance change of +22% to -82% over the operating temperature range. The capacitor is packaged in a full reel format, facilitating ease of use in automated assembly processes. It has a rated voltage of 16V and is RoHS compliant, ensuring it meets environmental standards. The terminations are plated with nickel and tin, enhancing solderability and reliability in electronic circuits.
CERAMIC CAPACITOR 0.47UF, 16V, Y5V, +80,-20%, 0805, FULL REEL; Capacitance:0.47µF; Voltage(DC):16V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:-20%, +80%; Dielectric Characteristic:Y5V; Product Range:- RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Capacitors |
| Product Number | 30H0658 |
| Product Name | Ceramic Capacitor 0.47Uf, 16V, Y5V, +80,-20%, 0805, Full Reel; Capacitance Kyocera Avx |
| Capacitance Type | Fixed |
| RoHS Compliant | Yes |
| Capacitance Range | 0.4700 microF |