Kyocera Corporation Ceramic Capacitors 0805YG105ZAT4A

Description
1µF -20%, +80% 16V Ceramic Capacitor Y5V (F) 0805 (2012 Metric)
Request a Quote Datasheet
Description
1µF -20%, +80% 16V Ceramic Capacitor Y5V (F) 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-KGM21AV51C105ZLTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGM21AV51C105ZLTR-ND
Ceramic Capacitors 478-KGM21AV51C105ZLTR-ND
1µF -20%, +80% 16V Ceramic Capacitor Y5V (F) 0805 (2012 Metric)

1µF -20%, +80% 16V Ceramic Capacitor Y5V (F) 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-KGM21AV51C105ZLCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGM21AV51C105ZLCT-ND
Ceramic Capacitors 478-KGM21AV51C105ZLCT-ND
CAP CER 1UF 16V Y5V 0805

CAP CER 1UF 16V Y5V 0805

Buy Now Datasheet
Ceramic Capacitors - 478-KGM21AV51C105ZLDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGM21AV51C105ZLDKR-ND
Ceramic Capacitors 478-KGM21AV51C105ZLDKR-ND
CAP CER 1UF 16V Y5V 0805

CAP CER 1UF 16V Y5V 0805

Buy Now Datasheet
Singapore, Singapore
SMD 16V 1uF Capacitor
60-0805YG105ZAT4A
SMD 16V 1uF Capacitor 60-0805YG105ZAT4A
Multilayer Ceramic Capacitors MLCC - SMD/SMT KGM21AV51C105ZL NEW GLOBAL PN 16V 1uF Y5 A 581-KGM21AV51C105ZL Product overview: 0805YG105ZAT4A from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 16V, 1uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 16V, 1uF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-0805YG105ZAT4A can be used for catalog matching and distributor lookup.

Multilayer Ceramic Capacitors MLCC - SMD/SMT KGM21AV51C105ZL NEW GLOBAL PN 16V 1uF Y5 A 581-KGM21AV51C105ZL Product overview: 0805YG105ZAT4A from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 16V, 1uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 16V, 1uF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-0805YG105ZAT4A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - 0805YG105ZAT4A - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
0805YG105ZAT4A
Ceramic Capacitors 0805YG105ZAT4A
CAP CER 1UF 16V Y5V 0805

CAP CER 1UF 16V Y5V 0805

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 478-KGM21AV51C105ZLTR-ND 478-KGM21AV51C105ZLDKR-ND 60-0805YG105ZAT4A 0805YG105ZAT4A
Product Name Ceramic Capacitors Ceramic Capacitors SMD 16V 1uF Capacitor Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose General Purpose
Operating Temperature -30 to 85 C (-22 to 185 F) -30 to 85 C (-22 to 185 F) -30 to 85 C (-22 to 185 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 1 microF 1 microF 1 microF 1 microF
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1896718 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-698-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 1.00E6 microF
View Details
Aluminum Electrolytic - 101C493U016AB2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers
MIS Chip Capacitors - SC01001518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers