Kyocera Corporation Ceramic Capacitors 0805YD684KAT2A

Description
0.68µF ±10% 16V Ceramic Capacitor X5R 0805 (2012 Metric)
Request a Quote Datasheet
Description
0.68µF ±10% 16V Ceramic Capacitor X5R 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-1410-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-1410-6-ND
Ceramic Capacitors 478-1410-6-ND
0.68µF ±10% 16V Ceramic Capacitor X5R 0805 (2012 Metric)

0.68µF ±10% 16V Ceramic Capacitor X5R 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-1410-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-1410-2-ND
Ceramic Capacitors 478-1410-2-ND
0.68µF ±10% 16V Ceramic Capacitor X5R 0805 (2012 Metric)

0.68µF ±10% 16V Ceramic Capacitor X5R 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-1410-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-1410-1-ND
Ceramic Capacitors 478-1410-1-ND
0.68µF ±10% 16V Ceramic Capacitor X5R 0805 (2012 Metric)

0.68µF ±10% 16V Ceramic Capacitor X5R 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 0805YD684KAT2A - 904752-0805YD684KAT2A - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - 0805YD684KAT2A
904752-0805YD684KAT2A
Ceramic Capacitors - 0805YD684KAT2A 904752-0805YD684KAT2A
Manufacturer: AVX Corporation Win Source Part Number: 904752-0805YD684KAT2 A Operating Temperature Range: -55°C ~ 85°C Features: ±10% 16V Ceramic Capacitor X5R 0805 (2012 Metric) Package: 0805 (2012 Metric) Package: Reel - TR Mounting: Surface Mount, MLCC Categories: Capacitors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 15 Weeks REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Other Part Number: 0805YD684KAT2A/3K, 0805YD684KAT2A/2K, 478-1410-1, 478-1410-2, 0805YD684KAT2A\\3K, 478-1410-6

Manufacturer: AVX Corporation
Win Source Part Number: 904752-0805YD684KAT2A
Operating Temperature Range: -55°C ~ 85°C
Features: ±10% 16V Ceramic Capacitor X5R 0805 (2012 Metric)
Package: 0805 (2012 Metric)
Package: Reel - TR
Mounting: Surface Mount, MLCC
Categories: Capacitors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 15 Weeks
REACH Status: REACH Unaffected
HTSUS: 8532.24.0020
Other Part Number: 0805YD684KAT2A/3K, 0805YD684KAT2A/2K, 478-1410-1, 478-1410-2, 0805YD684KAT2A\\3K, 478-1410-6

Buy Now Datasheet
Singapore, Singapore
0.68UF 16V Capacitor
60-0805YD684KAT2A
0.68UF 16V Capacitor 60-0805YD684KAT2A
CAP CER 0.68UF 16V X5R 0805 Product overview: 0805YD684KAT2A from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.68UF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.68UF, 16V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-0805YD684KAT2A can be used for catalog matching and distributor lookup.

CAP CER 0.68UF 16V X5R 0805 Product overview: 0805YD684KAT2A from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.68UF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.68UF, 16V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-0805YD684KAT2A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitor 0.68Uf, 16V, X5R, 10%, 0805, Full Reel; Capacitance Kyocera Avx - 55J5535 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 0.68Uf, 16V, X5R, 10%, 0805, Full Reel; Capacitance Kyocera Avx
55J5535
Ceramic Capacitor 0.68Uf, 16V, X5R, 10%, 0805, Full Reel; Capacitance Kyocera Avx 55J5535
CERAMIC CAPACITOR 0.68UF, 16V, X5R, 10%, 0805, FULL REEL; Capacitance:0.68µF; Voltage(DC):16V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X5R; Product Range:-; Qualification:- RoHS Compliant: Yes

CERAMIC CAPACITOR 0.68UF, 16V, X5R, 10%, 0805, FULL REEL; Capacitance:0.68µF; Voltage(DC):16V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X5R; Product Range:-; Qualification:- RoHS Compliant: Yes

Supplier's Site
CAP CER 0.68UF 16V X5R 0805 - 66-0805YD684KAT2A - Utmel Electronic Limited
Hong Kong, China
CAP CER 0.68UF 16V X5R 0805
66-0805YD684KAT2A
CAP CER 0.68UF 16V X5R 0805 66-0805YD684KAT2A
CAP CER 0.68UF 16V X5R 0805

CAP CER 0.68UF 16V X5R 0805

Supplier's Site

Technical Specifications

  DigiKey DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Utmel Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 478-1410-6-ND 478-1410-2-ND 904752-0805YD684KAT2A 60-0805YD684KAT2A 55J5535 66-0805YD684KAT2A
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors - 0805YD684KAT2A 0.68UF 16V Capacitor Ceramic Capacitor 0.68Uf, 16V, X5R, 10%, 0805, Full Reel; Capacitance Kyocera Avx CAP CER 0.68UF 16V X5R 0805
Configuration / Form Factor Chip Capacitor Chip Capacitor Leaded Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 C (-67 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition; CERAMIC
Capacitance Range 0.6800 microF 0.6800 microF 0.6800 microF 0.6800 microF 0.6800 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701268 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-707-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 1.50E6 microF
View Details
Aluminum Electrolytic Capacitors - 2002-101742U040AC2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
4 suppliers
MIS Chip Capacitors - SC50004450 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.00E-4 microF
View Details
6 suppliers