Kyocera Corporation Ceramic Capacitors 0805YD474KAT2A

Description
0.47µF ±10% 16V Ceramic Capacitor X5R 0805 (2012 Metric)
Request a Quote Datasheet
Description
0.47µF ±10% 16V Ceramic Capacitor X5R 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 0805YD474KAT2A-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
0805YD474KAT2A-ND
Ceramic Capacitors 0805YD474KAT2A-ND
0.47µF ±10% 16V Ceramic Capacitor X5R 0805 (2012 Metric)

0.47µF ±10% 16V Ceramic Capacitor X5R 0805 (2012 Metric)

Buy Now Datasheet
Capacitors - Multilayer Ceramic Capacitors MLCC - SMD/SMT - 0805YD474KAT2A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Multilayer Ceramic Capacitors MLCC - SMD/SMT
0805YD474KAT2A
Capacitors - Multilayer Ceramic Capacitors MLCC - SMD/SMT 0805YD474KAT2A
Capacitors - Multilayer Ceramic Capacitors MLCC - SMD/SMT

Capacitors - Multilayer Ceramic Capacitors MLCC - SMD/SMT

Supplier's Site
Ceramic Capacitor 0.47Uf, 16V, X5R, 10%, 0805, Full Reel; Capacitance Kyocera Avx - 55J5533 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 0.47Uf, 16V, X5R, 10%, 0805, Full Reel; Capacitance Kyocera Avx
55J5533
Ceramic Capacitor 0.47Uf, 16V, X5R, 10%, 0805, Full Reel; Capacitance Kyocera Avx 55J5533
CERAMIC CAPACITOR 0.47UF, 16V, X5R, 10%, 0805, FULL REEL; Capacitance:0.47µF; Voltage(DC):16V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X5R; Product Range:-; Qualification:- RoHS Compliant: Yes

CERAMIC CAPACITOR 0.47UF, 16V, X5R, 10%, 0805, FULL REEL; Capacitance:0.47µF; Voltage(DC):16V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X5R; Product Range:-; Qualification:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 0805YD474KAT2A-ND 0805YD474KAT2A 55J5533
Product Name Ceramic Capacitors Capacitors - Multilayer Ceramic Capacitors MLCC - SMD/SMT Ceramic Capacitor 0.47Uf, 16V, X5R, 10%, 0805, Full Reel; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 85 C (-67 to 185 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Range 0.4700 microF 0.4700 microF 0.4700 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 0603J0100270JCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
3 suppliers
Aluminium Capacitors - 1701097 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-444-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 250000 microF
View Details
MIS Chip Capacitors - SC03301518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.30E-5 microF
View Details
4 suppliers