Kyocera Corporation Ceramic Capacitors 0805YD225KAT2A

Description
2.2µF ±10% 16V Ceramic Capacitor X5R 0805 (2012 Metric)
Request a Quote Datasheet
Description
2.2µF ±10% 16V Ceramic Capacitor X5R 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-KGM21AR51C225KUCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGM21AR51C225KUCT-ND
Ceramic Capacitors 478-KGM21AR51C225KUCT-ND
2.2µF ±10% 16V Ceramic Capacitor X5R 0805 (2012 Metric)

2.2µF ±10% 16V Ceramic Capacitor X5R 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-KGM21AR51C225KUTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGM21AR51C225KUTR-ND
Ceramic Capacitors 478-KGM21AR51C225KUTR-ND
2.2µF ±10% 16V Ceramic Capacitor X5R 0805 (2012 Metric)

2.2µF ±10% 16V Ceramic Capacitor X5R 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-KGM21AR51C225KUDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGM21AR51C225KUDKR-ND
Ceramic Capacitors 478-KGM21AR51C225KUDKR-ND
2.2µF ±10% 16V Ceramic Capacitor X5R 0805 (2012 Metric)

2.2µF ±10% 16V Ceramic Capacitor X5R 0805 (2012 Metric)

Buy Now Datasheet
Singapore, Singapore
SMD 16V 2.2uF Capacitor
60-0805YD225KAT2A
SMD 16V 2.2uF Capacitor 60-0805YD225KAT2A
Multilayer Ceramic Capacitors MLCC - SMD/SMT KGM21AR51C225KU NEW GLOBAL PN 16V 2.2uF A 581-KGM21AR51C225KU Product overview: 0805YD225KAT2A from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 16V, 2.2uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 16V, 2.2uF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-0805YD225KAT2A can be used for catalog matching and distributor lookup.

Multilayer Ceramic Capacitors MLCC - SMD/SMT KGM21AR51C225KU NEW GLOBAL PN 16V 2.2uF A 581-KGM21AR51C225KU Product overview: 0805YD225KAT2A from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 16V, 2.2uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 16V, 2.2uF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-0805YD225KAT2A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - 0805YD225KAT2A - 805665-0805YD225KAT2A - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - 0805YD225KAT2A
805665-0805YD225KAT2A
Ceramic Capacitors - 0805YD225KAT2A 805665-0805YD225KAT2A
Manufacturer: AVX Corporation Win Source Part Number: 805665-0805YD225KAT2 A Packaging: Reel Mounting Style: SMD Applications: Use For General Capacitance: 2.2μF Tolerance: ±10% Voltage - Rated: 16V Temperature Coefficient: X5R Temperature Range - Operating: -55°C ~ 85°C Dimension: 0.079" L x 0.049" W (2.01mm x 1.25mm) Manufacturer Package: 0805 (2012 Metric) Thickness (Maximum): 0.055" (1.40mm) Popularity: Medium Fake Threat In the Open Market: 73 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited)

Manufacturer: AVX Corporation
Win Source Part Number: 805665-0805YD225KAT2A
Packaging: Reel
Mounting Style: SMD
Applications: Use For General
Capacitance: 2.2μF
Tolerance: ±10%
Voltage - Rated: 16V
Temperature Coefficient: X5R
Temperature Range - Operating: -55°C ~ 85°C
Dimension: 0.079" L x 0.049" W (2.01mm x 1.25mm)
Manufacturer Package: 0805 (2012 Metric)
Thickness (Maximum): 0.055" (1.40mm)
Popularity: Medium
Fake Threat In the Open Market: 73 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 3,000
MSL Level: 1 (Unlimited)

Buy Now
Ceramic Capacitors - 0805YD225KAT2A - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
0805YD225KAT2A
Ceramic Capacitors 0805YD225KAT2A
CAP CER 2.2UF 16V X5R 0805

CAP CER 2.2UF 16V X5R 0805

Supplier's Site Datasheet
2.2μF ±10% 16V Ceramic Capacitor X5R 0805 (2012 Metric) - 66-0805YD225KAT2A - Utmel Electronic Limited
Hong Kong, China
2.2μF ±10% 16V Ceramic Capacitor X5R 0805 (2012 Metric)
66-0805YD225KAT2A
2.2μF ±10% 16V Ceramic Capacitor X5R 0805 (2012 Metric) 66-0805YD225KAT2A
2.2μF ±10% 16V Ceramic Capacitor X5R 0805 (2012 Metric)

2.2μF ±10% 16V Ceramic Capacitor X5R 0805 (2012 Metric)

Supplier's Site
Ceramic Capacitor, 2.2Uf, 16V, X5R, 10%, 0805; Capacitance Kyocera Avx - 84K8392 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor, 2.2Uf, 16V, X5R, 10%, 0805; Capacitance Kyocera Avx
84K8392
Ceramic Capacitor, 2.2Uf, 16V, X5R, 10%, 0805; Capacitance Kyocera Avx 84K8392
CERAMIC CAPACITOR, 2.2UF, 16V, X5R, 10%, 0805; Capacitance:2.2µF; Voltage(DC):16V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X5R; Product Range:-; Product Length:2.01mm RoHS Compliant: Yes

CERAMIC CAPACITOR, 2.2UF, 16V, X5R, 10%, 0805; Capacitance:2.2µF; Voltage(DC):16V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X5R; Product Range:-; Product Length:2.01mm RoHS Compliant: Yes

Supplier's Site
Ceramic Capacitor, 2.2Uf, 16V, X5R, 10%, 0805, Full Reel; Capacitance Kyocera Avx - 55J5531 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor, 2.2Uf, 16V, X5R, 10%, 0805, Full Reel; Capacitance Kyocera Avx
55J5531
Ceramic Capacitor, 2.2Uf, 16V, X5R, 10%, 0805, Full Reel; Capacitance Kyocera Avx 55J5531
CERAMIC CAPACITOR, 2.2UF, 16V, X5R, 10%, 0805, FULL REEL; Capacitance:2.2µF; Voltage(DC):16V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X5R; Product Range:-; Qualification:- RoHS Compliant: Yes

CERAMIC CAPACITOR, 2.2UF, 16V, X5R, 10%, 0805, FULL REEL; Capacitance:2.2µF; Voltage(DC):16V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X5R; Product Range:-; Qualification:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global) Utmel Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 478-KGM21AR51C225KUCT-ND 478-KGM21AR51C225KUDKR-ND 60-0805YD225KAT2A 805665-0805YD225KAT2A 0805YD225KAT2A 66-0805YD225KAT2A 84K8392
Product Name Ceramic Capacitors Ceramic Capacitors SMD 16V 2.2uF Capacitor Ceramic Capacitors - 0805YD225KAT2A Ceramic Capacitors 2.2μF ±10% 16V Ceramic Capacitor X5R 0805 (2012 Metric) Ceramic Capacitor, 2.2Uf, 16V, X5R, 10%, 0805; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose General Purpose
Operating Temperature -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 C (-67 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition; CERAMIC
Capacitance Range 2.2 microF 2.2 microF 2.2 microF 2.2 microF 2.2 microF 2.2 microF 2.2 microF
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 2002-105MPR250K - New Yorker Electronics Co., Inc.
Specs
Technology Film Capacitors
Metallized Dielectric Metallized Dielectric
Capacitance Type Fixed
View Details
3 suppliers
SMD Safety Ceramic Capacitors - WYS series(X1Y1) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Applications New energy, communications, industrial, power, consumer electronics and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
MIS Chip Capacitors - SC00821518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Power Entry Module, Plug, 4A; Connector Type Schurter - 16J2214 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details