10µF ±20% 16V Ceramic Capacitor X5R 0805 (2012 Metric)
10µF ±20% 16V Ceramic Capacitor X5R 0805 (2012 Metric)
10µF ±20% 16V Ceramic Capacitor X5R 0805 (2012 Metric)
SMD Multilayer Ceramic Capacitor, 10 F, 20%, X5R, 16 V, 0805 [2012 Metric] RoHS Compliant: Yes
| DigiKey | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 478-4598-1-ND | 478-4598-6-ND | 95W9237 |
| Product Name | Ceramic Capacitors | Ceramic Capacitors | Smd Multilayer Ceramic Capacitor, 10 F, 20%, X5R, 16 V, 0805 [2012 Metric] Rohs Compliant Kyocera Avx |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | |
| Applications | General Purpose | General Purpose | |
| Operating Temperature | -55 to 85 C (-67 to 185 F) | -55 to 85 C (-67 to 185 F) | |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | |
| Capacitance Range | 10 microF | 10 microF |