Mfr: Amazing
Category: Audio Products
Packaging: Bulk
Part Status: End of life
Capacitance: 82µF
Tolerance: ±0.25%
Voltage - Rated: 6.3V
Temperature Coefficient: X7R
Operating Temperature: -40°C ~ 85°C
Applications: Telecom
| Win Source Electronics | |
|---|---|
| Product Category | Audio Amplifier Chips |
| Product Name | Audio Products |