Kyocera Corporation SMD 16V 1uF Capacitor 0805YD105KAT2A

Description
Multilayer Ceramic Capacitors MLCC - SMD/SMT KGM21AR51C105KU NEW GLOBAL PN 16V 1uF X5 A 581-KGM21AR51C105KU Product overview: 0805YD105KAT2A from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 16V, 1uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 16V, 1uF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-0805YD105KAT2A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Multilayer Ceramic Capacitors MLCC - SMD/SMT KGM21AR51C105KU NEW GLOBAL PN 16V 1uF X5 A 581-KGM21AR51C105KU Product overview: 0805YD105KAT2A from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 16V, 1uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 16V, 1uF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-0805YD105KAT2A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 16V 1uF Capacitor
60-0805YD105KAT2A
SMD 16V 1uF Capacitor 60-0805YD105KAT2A
Multilayer Ceramic Capacitors MLCC - SMD/SMT KGM21AR51C105KU NEW GLOBAL PN 16V 1uF X5 A 581-KGM21AR51C105KU Product overview: 0805YD105KAT2A from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 16V, 1uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 16V, 1uF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-0805YD105KAT2A can be used for catalog matching and distributor lookup.

Multilayer Ceramic Capacitors MLCC - SMD/SMT KGM21AR51C105KU NEW GLOBAL PN 16V 1uF X5 A 581-KGM21AR51C105KU Product overview: 0805YD105KAT2A from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 16V, 1uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 16V, 1uF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-0805YD105KAT2A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
MLCCs - Multilayer Ceramic Capacitors - 1358614 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1358614
MLCCs - Multilayer Ceramic Capacitors 1358614
KYOCERA AVX 0805YD105KAT2A

KYOCERA AVX 0805YD105KAT2A

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 1747488 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1747488
MLCCs - Multilayer Ceramic Capacitors 1747488
KYOCERA AVX 0805YD105KAT2A

KYOCERA AVX 0805YD105KAT2A

Supplier's Site
Ceramic Capacitors - 478-KGM21AR51C105KUDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGM21AR51C105KUDKR-ND
Ceramic Capacitors 478-KGM21AR51C105KUDKR-ND
1µF ±10% 16V Ceramic Capacitor X5R 0805 (2012 Metric)

1µF ±10% 16V Ceramic Capacitor X5R 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-KGM21AR51C105KUCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGM21AR51C105KUCT-ND
Ceramic Capacitors 478-KGM21AR51C105KUCT-ND
1µF ±10% 16V Ceramic Capacitor X5R 0805 (2012 Metric)

1µF ±10% 16V Ceramic Capacitor X5R 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-KGM21AR51C105KUTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGM21AR51C105KUTR-ND
Ceramic Capacitors 478-KGM21AR51C105KUTR-ND
1µF ±10% 16V Ceramic Capacitor X5R 0805 (2012 Metric)

1µF ±10% 16V Ceramic Capacitor X5R 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 0805YD105KAT2A - 728615-0805YD105KAT2A - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - 0805YD105KAT2A
728615-0805YD105KAT2A
Ceramic Capacitors - 0805YD105KAT2A 728615-0805YD105KAT2A
Manufacturer: AVX Corporation Win Source Part Number: 728615-0805YD105KAT2 A Packaging: Reel Mounting Style: SMT, MLCC Applications: General Purpose Capacitance: 1μF Tolerance: ±10% Voltage - Rated: 16V Temperature Coefficient: X5R Categories: Capacitors Temperature Range - Operating: -55°C ~ 85°C Manufacturer Package: 0805 Thickness (Maximum): 0.055" (1.40mm) Popularity: Low Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Parts Dimension: 0.079" L x 0.049" W (2.01mm x 1.25mm)

Manufacturer: AVX Corporation
Win Source Part Number: 728615-0805YD105KAT2A
Packaging: Reel
Mounting Style: SMT, MLCC
Applications: General Purpose
Capacitance: 1μF
Tolerance: ±10%
Voltage - Rated: 16V
Temperature Coefficient: X5R
Categories: Capacitors
Temperature Range - Operating: -55°C ~ 85°C
Manufacturer Package: 0805
Thickness (Maximum): 0.055" (1.40mm)
Popularity: Low
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Parts Dimension: 0.079" L x 0.049" W (2.01mm x 1.25mm)

Buy Now
Ceramic Capacitors - 0805YD105KAT2A - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
0805YD105KAT2A
Ceramic Capacitors 0805YD105KAT2A
CAP CER 1UF 16V X5R 0805

CAP CER 1UF 16V X5R 0805

Supplier's Site Datasheet
Ceramic Capacitor, 1Uf, 16V, X5R, 10%, 0805, Full Reel; Capacitance Kyocera Avx - 13H6341 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor, 1Uf, 16V, X5R, 10%, 0805, Full Reel; Capacitance Kyocera Avx
13H6341
Ceramic Capacitor, 1Uf, 16V, X5R, 10%, 0805, Full Reel; Capacitance Kyocera Avx 13H6341
CERAMIC CAPACITOR, 1UF, 16V, X5R, 10%, 0805, FULL REEL; Capacitance:1µF; Voltage(DC):16V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X5R; Product Range:-; Product Length:2.01mmRoHS Compliant: Yes

CERAMIC CAPACITOR, 1UF, 16V, X5R, 10%, 0805, FULL REEL; Capacitance:1µF; Voltage(DC):16V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X5R; Product Range:-; Product Length:2.01mmRoHS Compliant: Yes

Supplier's Site
Smd Multilayer Ceramic Capacitor, 1 Uf, 10%, X5R, 16 V, 0805 [2012 Metric] Rohs Compliant Kyocera Avx - 95W9236 - Newark, An Avnet Company
Chicago, IL, United States
Smd Multilayer Ceramic Capacitor, 1 Uf, 10%, X5R, 16 V, 0805 [2012 Metric] Rohs Compliant Kyocera Avx
95W9236
Smd Multilayer Ceramic Capacitor, 1 Uf, 10%, X5R, 16 V, 0805 [2012 Metric] Rohs Compliant Kyocera Avx 95W9236
SMD Multilayer Ceramic Capacitor, 1 UF, 10%, X5R, 16 V, 0805 [2012 Metric] RoHS Compliant: Yes

SMD Multilayer Ceramic Capacitor, 1 UF, 10%, X5R, 16 V, 0805 [2012 Metric] RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. DigiKey DigiKey Win Source Electronics ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 60-0805YD105KAT2A 1358614 1747488 478-KGM21AR51C105KUDKR-ND 478-KGM21AR51C105KUCT-ND 728615-0805YD105KAT2A 0805YD105KAT2A 13H6341 95W9236
Product Name SMD 16V 1uF Capacitor MLCCs - Multilayer Ceramic Capacitors MLCCs - Multilayer Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors - 0805YD105KAT2A Ceramic Capacitors Ceramic Capacitor, 1Uf, 16V, X5R, 10%, 0805, Full Reel; Capacitance Kyocera Avx Smd Multilayer Ceramic Capacitor, 1 Uf, 10%, X5R, 16 V, 0805 [2012 Metric] Rohs Compliant Kyocera Avx
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
RoHS Compliant Yes Yes Yes Yes
Electrostatic Capacitors Ceramic Composition Ceramic Composition; X5R Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 1 microF 1 microF 1 microF 1 microF 1 microF 1 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - M15R102K1 - ODG (Origin Data Global)
Specs
Technology Film Capacitors
Capacitance Type Fixed
Electrostatic Capacitors Ceramic Composition
View Details
Film Capacitors - 1812270 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology Film Capacitors
Applications Automotive
RoHS Compliant Yes
View Details
Ceramic Capacitors - 1608-050525002P20HQTAF9LMTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Power Electronic Capacitor - W3D(WLS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details