Kyocera Corporation Capacitor Ceramic 0.082Uf 16V, X7R, 10%, 0805, Full Reel; Capacitance Kyocera Avx 0805YC823KAT2A

Description
CAPACITOR CERAMIC 0.082UF 16V, X7R, 10%, 0805, FULL REEL; Capacitance:82000pF; Voltage(DC):16V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Qualification:-RoHS Compliant: Yes
Description
CAPACITOR CERAMIC 0.082UF 16V, X7R, 10%, 0805, FULL REEL; Capacitance:82000pF; Voltage(DC):16V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Qualification:-RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Capacitor Ceramic 0.082Uf 16V, X7R, 10%, 0805, Full Reel; Capacitance Kyocera Avx - 55J5523 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 0.082Uf 16V, X7R, 10%, 0805, Full Reel; Capacitance Kyocera Avx
55J5523
Capacitor Ceramic 0.082Uf 16V, X7R, 10%, 0805, Full Reel; Capacitance Kyocera Avx 55J5523
CAPACITOR CERAMIC 0.082UF 16V, X7R, 10%, 0805, FULL REEL; Capacitance:82000pF; Voltage(DC):16V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Qualification:-RoHS Compliant: Yes

CAPACITOR CERAMIC 0.082UF 16V, X7R, 10%, 0805, FULL REEL; Capacitance:82000pF; Voltage(DC):16V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Qualification:-RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 55J5523
Product Name Capacitor Ceramic 0.082Uf 16V, X7R, 10%, 0805, Full Reel; Capacitance Kyocera Avx
Capacitance Type Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
View Details
Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2225 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Metallized Polyester Film Capacitor(Dipped) - W22(CL21X series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Consumer electronics, PFC circuits, small charging power supplies, TV power supplies, and more.
View Details
Aluminum Electrolytic - 101C523U025EB2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details