8200pF ±10% 16V Ceramic Capacitor X7R 0805 (2012 Metric)
CAP CER 8200PF 16V X7R 0805
CAPACITOR CERAMIC 8200PF, 16V, X7R, 10%, 0805; Capacitance:8200pF; Voltage(DC):16V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:2.01mm RoHS Compliant: Yes
CAP CER 8200PF 16V X7R 0805
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Utmel Electronic Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 0805YC822KAT2A-ND | 0805YC822KAT2A | 55J5520 | 66-0805YC822KAT2A |
| Product Name | Ceramic Capacitors | Capacitors - Ceramic Capacitors | Capacitor Ceramic 8200Pf, 16V, X7R, 10%, 0805; Capacitance Kyocera Avx | CAP CER 8200PF 16V X7R 0805 |
| Configuration / Form Factor | Chip Capacitor | |||
| Applications | General Purpose | General Purpose; General Purpose | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 C (-67 F) | |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition; CERAMIC | ||
| Capacitance Tolerance | 10 (+/- %) | 10 (+/- %) | 10 (+/- %) |