Kyocera Corporation Ceramic Capacitors 0805YC821MAT2A

Description
820pF ±20% 16V Ceramic Capacitor X7R 0805 (2012 Metric)
Request a Quote Datasheet
Description
820pF ±20% 16V Ceramic Capacitor X7R 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 0805YC821MAT2A-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
0805YC821MAT2A-ND
Ceramic Capacitors 0805YC821MAT2A-ND
820pF ±20% 16V Ceramic Capacitor X7R 0805 (2012 Metric)

820pF ±20% 16V Ceramic Capacitor X7R 0805 (2012 Metric)

Buy Now Datasheet
Capacitors - Ceramic Capacitors - 0805YC821MAT2A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Ceramic Capacitors
0805YC821MAT2A
Capacitors - Ceramic Capacitors 0805YC821MAT2A
CAP CER 820PF 16V X7R 0805

CAP CER 820PF 16V X7R 0805

Supplier's Site
Capacitor Ceramic, 820Pf, 16V, X7R, 20%, 0805; Capacitance Kyocera Avx - 55J5519 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic, 820Pf, 16V, X7R, 20%, 0805; Capacitance Kyocera Avx
55J5519
Capacitor Ceramic, 820Pf, 16V, X7R, 20%, 0805; Capacitance Kyocera Avx 55J5519
CAPACITOR CERAMIC, 820PF, 16V, X7R, 20%, 0805; Capacitance:820pF; Voltage(DC):16V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X7R; Product Range:-; Product Length:2.01mm RoHS Compliant: Yes

CAPACITOR CERAMIC, 820PF, 16V, X7R, 20%, 0805; Capacitance:820pF; Voltage(DC):16V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X7R; Product Range:-; Product Length:2.01mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 0805YC821MAT2A-ND 0805YC821MAT2A 55J5519
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors Capacitor Ceramic, 820Pf, 16V, X7R, 20%, 0805; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor
Applications General Purpose General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Line Filter, 1 Ph, 20A, 2100Ua; Voltage Rating Schurter - 86H4883 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
Capacitor, Ceramic;2200pF;Multilayer;Radial;100WVDC;10%;X7R;0.09In.T;0.19In.L;0. - 70186294 - Allied Electronics, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Electrostatic Capacitors Ceramic Composition
View Details
2 suppliers
Safety Ceramic Capacitors - WYD(X1Y1 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, consumer electronics, and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Ceramic Capacitors - 1763-1185-6-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details