Kyocera Corporation Ceramic Capacitors 0805YC475KAT4A

Description
4.7µF ±10% 16V Ceramic Capacitor X7R 0805 (2012 Metric)
Request a Quote Datasheet
Description
4.7µF ±10% 16V Ceramic Capacitor X7R 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-KGM21AR71C475KLTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGM21AR71C475KLTR-ND
Ceramic Capacitors 478-KGM21AR71C475KLTR-ND
4.7µF ±10% 16V Ceramic Capacitor X7R 0805 (2012 Metric)

4.7µF ±10% 16V Ceramic Capacitor X7R 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-KGM21AR71C475KLDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGM21AR71C475KLDKR-ND
Ceramic Capacitors 478-KGM21AR71C475KLDKR-ND
4.7µF ±10% 16V Ceramic Capacitor X7R 0805 (2012 Metric)

4.7µF ±10% 16V Ceramic Capacitor X7R 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-KGM21AR71C475KLCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGM21AR71C475KLCT-ND
Ceramic Capacitors 478-KGM21AR71C475KLCT-ND
4.7µF ±10% 16V Ceramic Capacitor X7R 0805 (2012 Metric)

4.7µF ±10% 16V Ceramic Capacitor X7R 0805 (2012 Metric)

Buy Now Datasheet
Cap, 4.7Uf, 16V, Mlcc, 0805; Capacitance Kyocera Avx - 08AK4864 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 4.7Uf, 16V, Mlcc, 0805; Capacitance Kyocera Avx
08AK4864
Cap, 4.7Uf, 16V, Mlcc, 0805; Capacitance Kyocera Avx 08AK4864
CAP, 4.7UF, 16V, MLCC, 0805; Capacitance:4.7µF; Voltage(DC):16V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:2.01mm; Product Width:1.25mm RoHS Compliant: Yes

CAP, 4.7UF, 16V, MLCC, 0805; Capacitance:4.7µF; Voltage(DC):16V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:2.01mm; Product Width:1.25mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 478-KGM21AR71C475KLTR-ND 478-KGM21AR71C475KLDKR-ND 08AK4864
Product Name Ceramic Capacitors Ceramic Capacitors Cap, 4.7Uf, 16V, Mlcc, 0805; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 4.7 microF 4.7 microF 4.7 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-413-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 170000 microF
View Details
Aluminium Capacitors - 1701086 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - 1763-0504N100J500PTTR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC01501518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers