The Multilayer Ceramic Capacitor from the Flexiterm Series has a capacitance of 0.47 F with a tolerance of ±10%. It utilizes an X7R dielectric, which is known for its temperature stability, maintaining capacitance within ±15% over a temperature range of -55°C to +125°C. The capacitor is rated for a maximum voltage of 16 V and is packaged in a compact 0805 size (2.01 mm x 5.72 mm). This component is RoHS compliant, making it suitable for environmentally conscious designs. It is designed for applications where variations in capacitance due to applied voltage are acceptable, making it versatile for various industrial uses.
0.47µF ±10% 16V Ceramic Capacitor X7R 0805 (2012 Metric)
CAP CER 0.47UF 16V X7R 0805
CAP CER 0.47UF 16V X7R 0805
Multilayer Ceramic Capacitor, FLEXITERM Series, 0.47 F, 10%, X7R, 16 V, 0805 [2012 Metric] RoHS Compliant: Yes
| DigiKey | DigiKey | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 478-KGF21KR71C474KUTR-ND | 478-KGF21KR71C474KUDKR-ND | 39K0453 | 0805YC474KAZ2A |
| Product Name | Ceramic Capacitors | Ceramic Capacitors | Multilayer Ceramic Capacitor, Flexiterm Series, 0.47 F, 10%, X7R, 16 V, 0805 [2012 Metric] Rohs Compliant Kyocera Avx | Ceramic Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Chip Capacitor; Surface Mount, MLCC | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | Ceramic Composition | |
| Capacitance Range | 0.4700 microF | 0.4700 microF | 0.4700 microF | |
| Capacitance Tolerance | 10 (+/- %) | 10 (+/- %) | 10 (+/- %) |