Multilayer Ceramic Capacitors MLCC - SMD/SMT KGM21AR71C474KU NEW GLOBAL PN 16V 0.47uF A 581-KGM21AR71C474KU Product overview: 0805YC474KAT2A from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 16V, 0.47uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 16V, 0.47uF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-0805YC474KAT2A can be used for catalog matching and distributor lookup.
Manufacturer: AVX Corporation
Win Source Part Number: 1120778-0805YC474KAT
Packaging: Reel
Mounting Style: SMT, MLCC
Applications: General Purpose
Capacitance: 0.47μF
Tolerance: ±10%
Voltage - Rated: 16V
Temperature Coefficient: X7R
Categories: Capacitors
Temperature Range - Operating: -55°C ~ 125°C
Manufacturer Homepage: www.analog.com
Manufacturer Package: 0805
Thickness (Maximum): 0.055" (1.40mm)
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Parts Dimension: 0.079" L x 0.049" W (2.01mm x 1.25mm)
KYOCERA AVX 0805YC474KAT2A
KYOCERA AVX 0805YC474KAT2A
SMD Multilayer Ceramic Capacitor, 0.47 F, 10%, X7R, 16 V, 0805 [2012 Metric] RoHS Compliant: Yes
SMD Multilayer Ceramic Capacitor, 0.47 F, 10%, X7R, 16 V, 0805 [2012 Metric] RoHS Compliant: Yes
CAP CER 0.47UF 16V X7R 0805
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | RS Components, Ltd. | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 60-0805YC474KAT2A | 1120778-0805YC474KAT2A | 1243239 | 34M9391 | 0805YC474KAT2A |
| Product Name | SMD 16V 0.47uF Capacitor | Ceramic Capacitors - 0805YC474KAT2A | MLCCs - Multilayer Ceramic Capacitors | Smd Multilayer Ceramic Capacitor, 0.47 F, 10%, X7R, 16 V, 0805 [2012 Metric] Rohs Compliant Kyocera Avx | Ceramic Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor; Surface Mount, MLCC | |||
| RoHS Compliant | Yes | Yes | Yes | ||
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition; Ceramic X7R | Ceramic Composition | ||
| Capacitance Range | 0.4700 microF | 0.4700 microF | 0.4700 microF | ||
| Capacitance Tolerance | 10 (+/- %) | 10 (+/- %) | 10 (+/- %) |