AVX Corporation Ceramic Capacitor 0.047Uf 16V, X7R, 10%, 0805; Capacitance Kyocera Avx 0805YC473KAT2A.

Description
CERAMIC CAPACITOR 0.047UF 16V, X7R, 10%, 0805; Capacitance:47000pF; Voltage(DC):16V; Voltage(AC):-; Ceramic Capacitor Case:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Series Name:-; Qualification:-RoHS Compliant: Yes
Description
CERAMIC CAPACITOR 0.047UF 16V, X7R, 10%, 0805; Capacitance:47000pF; Voltage(DC):16V; Voltage(AC):-; Ceramic Capacitor Case:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Series Name:-; Qualification:-RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitor 0.047Uf 16V, X7R, 10%, 0805; Capacitance Kyocera Avx - 28AC6233 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 0.047Uf 16V, X7R, 10%, 0805; Capacitance Kyocera Avx
28AC6233
Ceramic Capacitor 0.047Uf 16V, X7R, 10%, 0805; Capacitance Kyocera Avx 28AC6233
CERAMIC CAPACITOR 0.047UF 16V, X7R, 10%, 0805; Capacitance:47000pF; Voltage(DC):16V; Voltage(AC):-; Ceramic Capacitor Case:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Series Name:-; Qualification:-RoHS Compliant: Yes

CERAMIC CAPACITOR 0.047UF 16V, X7R, 10%, 0805; Capacitance:47000pF; Voltage(DC):16V; Voltage(AC):-; Ceramic Capacitor Case:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Series Name:-; Qualification:-RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 28AC6233
Product Name Ceramic Capacitor 0.047Uf 16V, X7R, 10%, 0805; Capacitance Kyocera Avx
Capacitance Type Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 0603J0100392KCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC06801518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-5 microF
View Details
7 suppliers
Aluminium Capacitors - 1085276 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-702-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 100000 microF
View Details