Kyocera Corporation Ceramic Capacitor 4700Pf, 16V, X7R, 10%, 0805, Full Reel; Capacitance Kyocera Avx 0805YC472KAT2A

Description
CERAMIC CAPACITOR 4700PF, 16V, X7R, 10%, 0805, FULL REEL; Capacitance:4700pF; Voltage(DC):16V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:LT Series RoHS Compliant: Yes
Description
CERAMIC CAPACITOR 4700PF, 16V, X7R, 10%, 0805, FULL REEL; Capacitance:4700pF; Voltage(DC):16V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:LT Series RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitor 4700Pf, 16V, X7R, 10%, 0805, Full Reel; Capacitance Kyocera Avx - 11J5701 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 4700Pf, 16V, X7R, 10%, 0805, Full Reel; Capacitance Kyocera Avx
11J5701
Ceramic Capacitor 4700Pf, 16V, X7R, 10%, 0805, Full Reel; Capacitance Kyocera Avx 11J5701
CERAMIC CAPACITOR 4700PF, 16V, X7R, 10%, 0805, FULL REEL; Capacitance:4700pF; Voltage(DC):16V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:LT Series RoHS Compliant: Yes

CERAMIC CAPACITOR 4700PF, 16V, X7R, 10%, 0805, FULL REEL; Capacitance:4700pF; Voltage(DC):16V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:LT Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 11J5701
Product Name Ceramic Capacitor 4700Pf, 16V, X7R, 10%, 0805, Full Reel; Capacitance Kyocera Avx
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0047 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101132U100AB2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers
Ceramic Capacitors - 1763-0402N1R2B500NTTR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Aluminium Capacitors - 1085276 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Safety Ceramic Capacitors - WYE(X1Y2) series - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, and consumer electronics and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details