Kyocera Corporation Capacitor Ceramic, 330Pf, 16V, X7R, 5%, 0805; Capacitance Kyocera Avx 0805YC331JAT2A

Description
CAPACITOR CERAMIC, 330PF, 16V, X7R, 5%, 0805; Capacitance:330pF; Voltage(DC):16V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:X7R; Product Range:-; Product Length:2.01mm RoHS Compliant: Yes
Description
CAPACITOR CERAMIC, 330PF, 16V, X7R, 5%, 0805; Capacitance:330pF; Voltage(DC):16V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:X7R; Product Range:-; Product Length:2.01mm RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Capacitor Ceramic, 330Pf, 16V, X7R, 5%, 0805; Capacitance Kyocera Avx - 55J5478 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic, 330Pf, 16V, X7R, 5%, 0805; Capacitance Kyocera Avx
55J5478
Capacitor Ceramic, 330Pf, 16V, X7R, 5%, 0805; Capacitance Kyocera Avx 55J5478
CAPACITOR CERAMIC, 330PF, 16V, X7R, 5%, 0805; Capacitance:330pF; Voltage(DC):16V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:X7R; Product Range:-; Product Length:2.01mm RoHS Compliant: Yes

CAPACITOR CERAMIC, 330PF, 16V, X7R, 5%, 0805; Capacitance:330pF; Voltage(DC):16V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:X7R; Product Range:-; Product Length:2.01mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 55J5478
Product Name Capacitor Ceramic, 330Pf, 16V, X7R, 5%, 0805; Capacitance Kyocera Avx
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 3.30E-4 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC99906068 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-3 microF
View Details
6 suppliers
Ceramic Capacitors - 0603J0100390KCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-434-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 300000 microF
View Details
Aluminum Electrolytic Capacitors - 2002-101C562U150DJ2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers