Kyocera Corporation Ceramic Capacitors 0805YC301JAT2A

Description
300pF ±5% 16V Ceramic Capacitor X7R 0805 (2012 Metric)
Request a Quote Datasheet
Description
300pF ±5% 16V Ceramic Capacitor X7R 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 0805YC301JAT2A-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
0805YC301JAT2A-ND
Ceramic Capacitors 0805YC301JAT2A-ND
300pF ±5% 16V Ceramic Capacitor X7R 0805 (2012 Metric)

300pF ±5% 16V Ceramic Capacitor X7R 0805 (2012 Metric)

Buy Now Datasheet
Capacitor Ceramic, 300Pf, 16V, X7R, 5%, 0805; Capacitance Kyocera Avx - 55J5477 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic, 300Pf, 16V, X7R, 5%, 0805; Capacitance Kyocera Avx
55J5477
Capacitor Ceramic, 300Pf, 16V, X7R, 5%, 0805; Capacitance Kyocera Avx 55J5477
CAPACITOR CERAMIC, 300PF, 16V, X7R, 5%, 0805; Capacitance:300pF; Voltage(DC):16V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:X7R; Product Range:-; Product Length:2.01mm RoHS Compliant: Yes

CAPACITOR CERAMIC, 300PF, 16V, X7R, 5%, 0805; Capacitance:300pF; Voltage(DC):16V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:X7R; Product Range:-; Product Length:2.01mm RoHS Compliant: Yes

Supplier's Site
Capacitors - Ceramic Capacitors - 0805YC301JAT2A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Ceramic Capacitors
0805YC301JAT2A
Capacitors - Ceramic Capacitors 0805YC301JAT2A
CAP CER 300PF 16V X7R 0805

CAP CER 300PF 16V X7R 0805

Supplier's Site
Ceramic Capacitors - 0805YC301JAT2A - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
0805YC301JAT2A
Ceramic Capacitors 0805YC301JAT2A
CAP CER 300PF 16V X7R 0805

CAP CER 300PF 16V X7R 0805

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 0805YC301JAT2A-ND 55J5477 0805YC301JAT2A 0805YC301JAT2A
Product Name Ceramic Capacitors Capacitor Ceramic, 300Pf, 16V, X7R, 5%, 0805; Capacitance Kyocera Avx Capacitors - Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose; General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 0603J0100560GCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Silicon Capacitors - 863-1821-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Operating Temperature -65 to 200 C (-85 to 392 F)
Capacitance Tolerance 20 (+/- %)
Packing Method Bulk
View Details
2 suppliers
High reliability AC filter capacitors suitable for variable frequency motor drive applications - W3M series - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Technology Film Capacitors
Applications Electric drive control circuits, photovoltaics, energy storage and more
Capacitance Range 1 to 25 microF
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-411-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 1.00E6 microF
View Details