KYOCERA AVX Components Corporation Capacitor Ceramic 0.27Uf, 16V, X7R, 10%, 0805, Full Reel; Capacitance Kyocera Avx 0805YC274KAT4A

Description
CAPACITOR CERAMIC 0.27UF, 16V, X7R, 10%, 0805, FULL REEL; Capacitance:0.27µF; Voltage(DC):16V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Qualification:- RoHS Compliant: Yes
Description
CAPACITOR CERAMIC 0.27UF, 16V, X7R, 10%, 0805, FULL REEL; Capacitance:0.27µF; Voltage(DC):16V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Qualification:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Capacitor Ceramic 0.27Uf, 16V, X7R, 10%, 0805, Full Reel; Capacitance Kyocera Avx - 55J5476 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 0.27Uf, 16V, X7R, 10%, 0805, Full Reel; Capacitance Kyocera Avx
55J5476
Capacitor Ceramic 0.27Uf, 16V, X7R, 10%, 0805, Full Reel; Capacitance Kyocera Avx 55J5476
CAPACITOR CERAMIC 0.27UF, 16V, X7R, 10%, 0805, FULL REEL; Capacitance:0.27µF; Voltage(DC):16V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Qualification:- RoHS Compliant: Yes

CAPACITOR CERAMIC 0.27UF, 16V, X7R, 10%, 0805, FULL REEL; Capacitance:0.27µF; Voltage(DC):16V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Qualification:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 55J5476
Product Name Capacitor Ceramic 0.27Uf, 16V, X7R, 10%, 0805, Full Reel; Capacitance Kyocera Avx
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.2700 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1085276 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-438-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 1.00E6 microF
View Details
MIS Chip Capacitors - SC06801518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-5 microF
View Details
7 suppliers
Aluminum Electrolytic - 101C234U010BC2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details