Kyocera Corporation CAP CER 0.22UF 16V X7R 0805 0805YC224MAT2A

Description
CAP CER 0.22UF 16V X7R 0805
Description
CAP CER 0.22UF 16V X7R 0805

Suppliers

Company
Product
Description
Supplier Links
CAP CER 0.22UF 16V X7R 0805 - 66-0805YC224MAT2A - Utmel Electronic Limited
Hong Kong, China
CAP CER 0.22UF 16V X7R 0805
66-0805YC224MAT2A
CAP CER 0.22UF 16V X7R 0805 66-0805YC224MAT2A
CAP CER 0.22UF 16V X7R 0805

CAP CER 0.22UF 16V X7R 0805

Supplier's Site
Ceramic Capacitor 0.22Uf, 16V, X7R, 20%, 0805, Full Reel; Capacitance Kyocera Avx - 55J5471 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 0.22Uf, 16V, X7R, 20%, 0805, Full Reel; Capacitance Kyocera Avx
55J5471
Ceramic Capacitor 0.22Uf, 16V, X7R, 20%, 0805, Full Reel; Capacitance Kyocera Avx 55J5471
CERAMIC CAPACITOR 0.22UF, 16V, X7R, 20%, 0805, FULL REEL; Capacitance:0.22µF; Voltage(DC):16V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X7R; Product Range:LT Series RoHS Compliant: Yes

CERAMIC CAPACITOR 0.22UF, 16V, X7R, 20%, 0805, FULL REEL; Capacitance:0.22µF; Voltage(DC):16V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X7R; Product Range:LT Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Utmel Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 66-0805YC224MAT2A 55J5471
Product Name CAP CER 0.22UF 16V X7R 0805 Ceramic Capacitor 0.22Uf, 16V, X7R, 20%, 0805, Full Reel; Capacitance Kyocera Avx
RoHS Compliant Yes Yes
Operating Temperature -55 C (-67 F)
Electrostatic Capacitors Ceramic Composition; CERAMIC
Capacitance Range 0.2200 microF 0.2200 microF
Capacitance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1085383 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Power Entry Module, Plug, 4A; Connector Type Schurter - 16J2211 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminum Electrolytic - 101C123U050BA2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC03301518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.30E-5 microF
View Details
4 suppliers