Kyocera Corporation Ceramic Capacitors - 0805YC154KAT2A 0805YC154KAT2A

Description
Manufacturer: AVX Corporation Win Source Part Number: 853421-0805YC154KAT2 A Operating Temperature Range: -55°C ~ 125°C Features: ±10% 16V Ceramic Capacitor X7R 0805 (2012 Metric) Package: 0805 (2012 Metric) Package: Reel - TR Mounting: Surface Mount, MLCC Categories: Capacitors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited Quantity per package: 4000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 31 Weeks REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Other Part Number: 478-12796-1, 478-12796-6, 478-12796-2, 0805YC154KAT2A-ND
Request a Quote Datasheet
Description
Manufacturer: AVX Corporation Win Source Part Number: 853421-0805YC154KAT2 A Operating Temperature Range: -55°C ~ 125°C Features: ±10% 16V Ceramic Capacitor X7R 0805 (2012 Metric) Package: 0805 (2012 Metric) Package: Reel - TR Mounting: Surface Mount, MLCC Categories: Capacitors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited Quantity per package: 4000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 31 Weeks REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Other Part Number: 478-12796-1, 478-12796-6, 478-12796-2, 0805YC154KAT2A-ND
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 0805YC154KAT2A - 853421-0805YC154KAT2A - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - 0805YC154KAT2A
853421-0805YC154KAT2A
Ceramic Capacitors - 0805YC154KAT2A 853421-0805YC154KAT2A
Manufacturer: AVX Corporation Win Source Part Number: 853421-0805YC154KAT2 A Operating Temperature Range: -55°C ~ 125°C Features: ±10% 16V Ceramic Capacitor X7R 0805 (2012 Metric) Package: 0805 (2012 Metric) Package: Reel - TR Mounting: Surface Mount, MLCC Categories: Capacitors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited Quantity per package: 4000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 31 Weeks REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Other Part Number: 478-12796-1, 478-12796-6, 478-12796-2, 0805YC154KAT2A-ND

Manufacturer: AVX Corporation
Win Source Part Number: 853421-0805YC154KAT2A
Operating Temperature Range: -55°C ~ 125°C
Features: ±10% 16V Ceramic Capacitor X7R 0805 (2012 Metric)
Package: 0805 (2012 Metric)
Package: Reel - TR
Mounting: Surface Mount, MLCC
Categories: Capacitors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited
Quantity per package: 4000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 31 Weeks
REACH Status: REACH Unaffected
HTSUS: 8532.24.0020
Other Part Number: 478-12796-1, 478-12796-6, 478-12796-2, 0805YC154KAT2A-ND

Buy Now Datasheet
Ceramic Capacitor 0.15Uf, 16V, X7R, 10%, 0805, Full Reel; Capacitance Kyocera Avx - 55J5454 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 0.15Uf, 16V, X7R, 10%, 0805, Full Reel; Capacitance Kyocera Avx
55J5454
Ceramic Capacitor 0.15Uf, 16V, X7R, 10%, 0805, Full Reel; Capacitance Kyocera Avx 55J5454
CERAMIC CAPACITOR 0.15UF, 16V, X7R, 10%, 0805, FULL REEL; Capacitance:0.15µF; Voltage(DC):16V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:LT Series RoHS Compliant: Yes

CERAMIC CAPACITOR 0.15UF, 16V, X7R, 10%, 0805, FULL REEL; Capacitance:0.15µF; Voltage(DC):16V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:LT Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Win Source Electronics Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 853421-0805YC154KAT2A 55J5454
Product Name Ceramic Capacitors - 0805YC154KAT2A Ceramic Capacitor 0.15Uf, 16V, X7R, 10%, 0805, Full Reel; Capacitance Kyocera Avx
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Style Surface Mount Technology
Capacitance Type Fixed
RoHS Compliant Yes
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C214U7R5CH2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC00120912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.20E-6 microF
View Details
5 suppliers
Ceramic Capacitors - 0603J0104P70DCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Anti Vandal Sw, Spdt, 0.1A, 30Vdc, Qc; Product Range Schurter - 71AC4381 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details