CAP CER 0.15UF 16V X7R 0805
CERAMIC CAPACITOR 0.15UF, 16V, X7R, 5%, 0805, FULL REEL; Capacitance:0.15µF; Voltage(DC):16V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:X7R; Product Range:-; Qualification:- RoHS Compliant: Yes
| ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | 0805YC154JAT2A | 55J5453 |
| Product Name | Ceramic Capacitors | Ceramic Capacitor 0.15Uf, 16V, X7R, 5%, 0805, Full Reel; Capacitance Kyocera Avx |
| Configuration / Form Factor | Chip Capacitor; Surface Mount, MLCC | |
| Technology | Film Capacitors | |
| Applications | General Purpose | |
| Capacitance Type | Fixed | Fixed |
| Operating Temperature | -55 to 125 C (-67 to 257 F) |