Kyocera Corporation Ceramic Capacitors 0805YC124JAT2A

Description
CAP CER 0.12UF 16V X7R 0805
Datasheet
Description
CAP CER 0.12UF 16V X7R 0805
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 0805YC124JAT2A - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
0805YC124JAT2A
Ceramic Capacitors 0805YC124JAT2A
CAP CER 0.12UF 16V X7R 0805

CAP CER 0.12UF 16V X7R 0805

Supplier's Site Datasheet
Capacitor Ceramic 0.12Uf, 16V, X7R, 5%, 0805, Full Reel; Capacitance Kyocera Avx - 55J5447 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 0.12Uf, 16V, X7R, 5%, 0805, Full Reel; Capacitance Kyocera Avx
55J5447
Capacitor Ceramic 0.12Uf, 16V, X7R, 5%, 0805, Full Reel; Capacitance Kyocera Avx 55J5447
CAPACITOR CERAMIC 0.12UF, 16V, X7R, 5%, 0805, FULL REEL; Capacitance:0.12µF; Voltage(DC):16V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:X7R; Product Range:-; Qualification:- RoHS Compliant: Yes

CAPACITOR CERAMIC 0.12UF, 16V, X7R, 5%, 0805, FULL REEL; Capacitance:0.12µF; Voltage(DC):16V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:X7R; Product Range:-; Qualification:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 0805YC124JAT2A 55J5447
Product Name Ceramic Capacitors Capacitor Ceramic 0.12Uf, 16V, X7R, 5%, 0805, Full Reel; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications General Purpose
Capacitance Type Fixed Fixed
Operating Temperature -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701183 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-434-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 300000 microF
View Details
Ceramic Capacitors - C17CF271K-6ZN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
Capacitors for suppressing power supply electromagnetic interference - W42(MKP series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details