Kyocera Corporation Capacitor Ceramic 0.012Uf 16V, X7R, 10%, 0805; Capacitance Kyocera Avx 0805YC123KAT2A

Description
CAPACITOR CERAMIC 0.012UF 16V, X7R, 10%, 0805; Capacitance:0.012µF; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Voltage Rating:16V; Capacitor Case Style:0805 [2012 Metric]; Capacitor Terminals:SMD RoHS Compliant: Yes
Description
CAPACITOR CERAMIC 0.012UF 16V, X7R, 10%, 0805; Capacitance:0.012µF; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Voltage Rating:16V; Capacitor Case Style:0805 [2012 Metric]; Capacitor Terminals:SMD RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Capacitor Ceramic 0.012Uf 16V, X7R, 10%, 0805; Capacitance Kyocera Avx - 66M3372 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 0.012Uf 16V, X7R, 10%, 0805; Capacitance Kyocera Avx
66M3372
Capacitor Ceramic 0.012Uf 16V, X7R, 10%, 0805; Capacitance Kyocera Avx 66M3372
CAPACITOR CERAMIC 0.012UF 16V, X7R, 10%, 0805; Capacitance:0.012µF; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Voltage Rating:16V; Capacitor Case Style:0805 [2012 Metric]; Capacitor Terminals:SMD RoHS Compliant: Yes

CAPACITOR CERAMIC 0.012UF 16V, X7R, 10%, 0805; Capacitance:0.012µF; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Voltage Rating:16V; Capacitor Case Style:0805 [2012 Metric]; Capacitor Terminals:SMD RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 66M3372
Product Name Capacitor Ceramic 0.012Uf 16V, X7R, 10%, 0805; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor; SMD
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0120 microF
Capacitance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00380912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.80E-6 microF
View Details
6 suppliers
Power Entry Module, Plug, 2A; Connector Type Schurter - 16J2209 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminium Capacitors - 1701122 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic Capacitors - 2002-101193U040BD2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers