Kyocera Corporation Ceramic Capacitors 0805YC105KAZ2A

Description
1µF ±10% 16V Ceramic Capacitor X7R 0805 (2012 Metric)
Request a Quote Datasheet
Description
1µF ±10% 16V Ceramic Capacitor X7R 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-KGF21KR71C105KUTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGF21KR71C105KUTR-ND
Ceramic Capacitors 478-KGF21KR71C105KUTR-ND
1µF ±10% 16V Ceramic Capacitor X7R 0805 (2012 Metric)

1µF ±10% 16V Ceramic Capacitor X7R 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-KGF21KR71C105KUDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGF21KR71C105KUDKR-ND
Ceramic Capacitors 478-KGF21KR71C105KUDKR-ND
1µF ±10% 16V Ceramic Capacitor X7R 0805 (2012 Metric)

1µF ±10% 16V Ceramic Capacitor X7R 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-KGF21KR71C105KUCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGF21KR71C105KUCT-ND
Ceramic Capacitors 478-KGF21KR71C105KUCT-ND
1µF ±10% 16V Ceramic Capacitor X7R 0805 (2012 Metric)

1µF ±10% 16V Ceramic Capacitor X7R 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 0805YC105KAZ2A - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
0805YC105KAZ2A
Ceramic Capacitors 0805YC105KAZ2A
CAP CER 1UF 16V X7R 0805

CAP CER 1UF 16V X7R 0805

Supplier's Site Datasheet
Ceramic Capacitor, 1Uf, 16V, X7R, 10%, 0805, Full Reel; Capacitance Kyocera Avx - 66M3371 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor, 1Uf, 16V, X7R, 10%, 0805, Full Reel; Capacitance Kyocera Avx
66M3371
Ceramic Capacitor, 1Uf, 16V, X7R, 10%, 0805, Full Reel; Capacitance Kyocera Avx 66M3371
CERAMIC CAPACITOR, 1UF, 16V, X7R, 10%, 0805, FULL REEL; Capacitance:1µF; Voltage(DC):16V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:2.01mmRoHS Compliant: Yes

CERAMIC CAPACITOR, 1UF, 16V, X7R, 10%, 0805, FULL REEL; Capacitance:1µF; Voltage(DC):16V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:2.01mmRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 478-KGF21KR71C105KUTR-ND 478-KGF21KR71C105KUDKR-ND 0805YC105KAZ2A 66M3371
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors Ceramic Capacitor, 1Uf, 16V, X7R, 10%, 0805, Full Reel; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 1 microF 1 microF 1 microF 1 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1725696 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-425-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 160000 microF
View Details
Ceramic Capacitors - C0805C471J1GACCDE-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC00680912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-6 microF
View Details
6 suppliers