Kyocera Corporation Ceramic Capacitors 0805YC105JAT2A

Description
1µF ±5% 16V Ceramic Capacitor X7R 0805 (2012 Metric)
Request a Quote Datasheet
Description
1µF ±5% 16V Ceramic Capacitor X7R 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-KGM21AR71C105JUCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGM21AR71C105JUCT-ND
Ceramic Capacitors 478-KGM21AR71C105JUCT-ND
1µF ±5% 16V Ceramic Capacitor X7R 0805 (2012 Metric)

1µF ±5% 16V Ceramic Capacitor X7R 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-KGM21AR71C105JUDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGM21AR71C105JUDKR-ND
Ceramic Capacitors 478-KGM21AR71C105JUDKR-ND
1µF ±5% 16V Ceramic Capacitor X7R 0805 (2012 Metric)

1µF ±5% 16V Ceramic Capacitor X7R 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-KGM21AR71C105JUTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGM21AR71C105JUTR-ND
Ceramic Capacitors 478-KGM21AR71C105JUTR-ND
1µF ±5% 16V Ceramic Capacitor X7R 0805 (2012 Metric)

1µF ±5% 16V Ceramic Capacitor X7R 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitor, 1Uf, 16V, X7R, 5%, 0805, Full Reel; Capacitance Kyocera Avx - 66M3369 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor, 1Uf, 16V, X7R, 5%, 0805, Full Reel; Capacitance Kyocera Avx
66M3369
Ceramic Capacitor, 1Uf, 16V, X7R, 5%, 0805, Full Reel; Capacitance Kyocera Avx 66M3369
CERAMIC CAPACITOR, 1UF, 16V, X7R, 5%, 0805, FULL REEL; Capacitance:1µF; Voltage(DC):16V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:X7R; Product Range:-; Product Length:2.01mm RoHS Compliant: Yes

CERAMIC CAPACITOR, 1UF, 16V, X7R, 5%, 0805, FULL REEL; Capacitance:1µF; Voltage(DC):16V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:X7R; Product Range:-; Product Length:2.01mm RoHS Compliant: Yes

Supplier's Site
Cap, 1Uf, 16V, Mlcc, 0805 Rohs Compliant Kyocera Avx - 66AH8151 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 1Uf, 16V, Mlcc, 0805 Rohs Compliant Kyocera Avx
66AH8151
Cap, 1Uf, 16V, Mlcc, 0805 Rohs Compliant Kyocera Avx 66AH8151
CAP, 1UF, 16V, MLCC, 0805 ROHS COMPLIANT: YES

CAP, 1UF, 16V, MLCC, 0805 ROHS COMPLIANT: YES

Supplier's Site
Cap, 1Uf, 16V, Mlcc, 0805; Capacitance Kyocera Avx - 08AK4861 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 1Uf, 16V, Mlcc, 0805; Capacitance Kyocera Avx
08AK4861
Cap, 1Uf, 16V, Mlcc, 0805; Capacitance Kyocera Avx 08AK4861
CAP, 1UF, 16V, MLCC, 0805; Capacitance:1µF; Voltage(DC):16V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:X7R; Product Range:-; Product Length:2.01mm; Product Width:1.25mm RoHS Compliant: Yes

CAP, 1UF, 16V, MLCC, 0805; Capacitance:1µF; Voltage(DC):16V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:X7R; Product Range:-; Product Length:2.01mm; Product Width:1.25mm RoHS Compliant: Yes

Supplier's Site
CAP CER 1UF 16V X7R 0805 - 66-0805YC105JAT2A - Utmel Electronic Limited
Hong Kong, China
CAP CER 1UF 16V X7R 0805
66-0805YC105JAT2A
CAP CER 1UF 16V X7R 0805 66-0805YC105JAT2A
CAP CER 1UF 16V X7R 0805

CAP CER 1UF 16V X7R 0805

Supplier's Site

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company Newark, An Avnet Company Utmel Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 478-KGM21AR71C105JUCT-ND 478-KGM21AR71C105JUDKR-ND 66M3369 66AH8151 66-0805YC105JAT2A
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitor, 1Uf, 16V, X7R, 5%, 0805, Full Reel; Capacitance Kyocera Avx Cap, 1Uf, 16V, Mlcc, 0805 Rohs Compliant Kyocera Avx CAP CER 1UF 16V X7R 0805
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 C (-67 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition; CERAMIC
Capacitance Range 1 microF 1 microF 1 microF 1 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701085 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Power Entry Module, Plug, 4A; Connector Type Schurter - 16J2214 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Ceramic Capacitors - 0603J0100390FCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Fixed capacitors/ AC safety ceramic capacitor - SMD Y1 capacitor - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details