Kyocera Corporation Ceramic Capacitors 0805YC104K4Z2A

Description
0.1µF ±10% 16V Ceramic Capacitor X7R 0805 (2012 Metric)
Request a Quote Datasheet
Description
0.1µF ±10% 16V Ceramic Capacitor X7R 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-KAF21BR71C104KTTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KAF21BR71C104KTTR-ND
Ceramic Capacitors 478-KAF21BR71C104KTTR-ND
0.1µF ±10% 16V Ceramic Capacitor X7R 0805 (2012 Metric)

0.1µF ±10% 16V Ceramic Capacitor X7R 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-KAF21BR71C104KTDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KAF21BR71C104KTDKR-ND
Ceramic Capacitors 478-KAF21BR71C104KTDKR-ND
CAP CER 0.1UF 16V X7R 0805

CAP CER 0.1UF 16V X7R 0805

Buy Now Datasheet
Ceramic Capacitors - 478-KAF21BR71C104KTCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KAF21BR71C104KTCT-ND
Ceramic Capacitors 478-KAF21BR71C104KTCT-ND
CAP CER 0.1UF 16V X7R 0805

CAP CER 0.1UF 16V X7R 0805

Buy Now Datasheet
Ceramic Capacitor, 0.1Uf, 16V, X7R, 10%, 0805, Full Reel; Capacitance Kyocera Avx - 70K6952 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor, 0.1Uf, 16V, X7R, 10%, 0805, Full Reel; Capacitance Kyocera Avx
70K6952
Ceramic Capacitor, 0.1Uf, 16V, X7R, 10%, 0805, Full Reel; Capacitance Kyocera Avx 70K6952
CERAMIC CAPACITOR, 0.1UF, 16V, X7R, 10%, 0805, FULL REEL; Capacitance:0.1µF; Voltage(DC):16V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:AEC-Q200 MLCC SeriesRoHS Compliant: Yes

CERAMIC CAPACITOR, 0.1UF, 16V, X7R, 10%, 0805, FULL REEL; Capacitance:0.1µF; Voltage(DC):16V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:AEC-Q200 MLCC SeriesRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 478-KAF21BR71C104KTTR-ND 478-KAF21BR71C104KTDKR-ND 70K6952
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitor, 0.1Uf, 16V, X7R, 10%, 0805, Full Reel; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications Automotive Automotive
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 0.1000 microF 0.1000 microF 0.1000 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C144U025DB2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminium Capacitors - 1701132 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC00821518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
High Voltage Ceramic Capacitors - Wc2 type - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, consumer electronics and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details