Kyocera Corporation Ceramic Capacitors 0805YA200KAT2A

Description
20pF ±10% 16V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)
Request a Quote Datasheet
Description
20pF ±10% 16V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 0805YA200KAT2A-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
0805YA200KAT2A-ND
Ceramic Capacitors 0805YA200KAT2A-ND
20pF ±10% 16V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

20pF ±10% 16V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

Buy Now Datasheet
Capacitor Ceramic 20Pf 16V, C0G, 10%, 0805, Full Reel; Capacitance Kyocera Avx - 56K4431 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 20Pf 16V, C0G, 10%, 0805, Full Reel; Capacitance Kyocera Avx
56K4431
Capacitor Ceramic 20Pf 16V, C0G, 10%, 0805, Full Reel; Capacitance Kyocera Avx 56K4431
CAPACITOR CERAMIC 20PF 16V, C0G, 10%, 0805, FULL REEL; Capacitance:20pF; Voltage(DC):16V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:C0G / NP0; Product Range:-; Qualification:-RoHS Compliant: Yes

CAPACITOR CERAMIC 20PF 16V, C0G, 10%, 0805, FULL REEL; Capacitance:20pF; Voltage(DC):16V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:C0G / NP0; Product Range:-; Qualification:-RoHS Compliant: Yes

Supplier's Site Datasheet
Ceramic Capacitors - 0805YA200KAT2A - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
0805YA200KAT2A
Ceramic Capacitors 0805YA200KAT2A
CAP CER 20PF 16V NP0 0805

CAP CER 20PF 16V NP0 0805

Supplier's Site Datasheet
Capacitors - Ceramic Capacitors - 0805YA200KAT2A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Ceramic Capacitors
0805YA200KAT2A
Capacitors - Ceramic Capacitors 0805YA200KAT2A
CAP CER 20PF 16V NP0 0805

CAP CER 20PF 16V NP0 0805

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 0805YA200KAT2A-ND 56K4431 0805YA200KAT2A 0805YA200KAT2A
Product Name Ceramic Capacitors Capacitor Ceramic 20Pf 16V, C0G, 10%, 0805, Full Reel; Capacitance Kyocera Avx Ceramic Capacitors Capacitors - Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1725728 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-426-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 270000 microF
View Details
MIS Chip Capacitors - SC00380912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.80E-6 microF
View Details
6 suppliers
Capacitors - Aluminum Electrolytic Capacitors - 106UVK050MEW - Acme Chip Technology Co., Limited
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Single-Layer
Applications General Purpose; General Purpose
View Details