Kyocera Corporation Capacitor Ceramic 18Pf 16V, C0G, 5%, 0805, Full Reel; Capacitance Kyocera Avx 0805YA180JAT2A

Description
CAPACITOR CERAMIC 18PF 16V, C0G, 5%, 0805, FULL REEL; Capacitance:18pF; Voltage(DC):16V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:-; Qualification:- RoHS Compliant: Yes
Datasheet
Description
CAPACITOR CERAMIC 18PF 16V, C0G, 5%, 0805, FULL REEL; Capacitance:18pF; Voltage(DC):16V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:-; Qualification:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitor Ceramic 18Pf 16V, C0G, 5%, 0805, Full Reel; Capacitance Kyocera Avx - 55J5414 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 18Pf 16V, C0G, 5%, 0805, Full Reel; Capacitance Kyocera Avx
55J5414
Capacitor Ceramic 18Pf 16V, C0G, 5%, 0805, Full Reel; Capacitance Kyocera Avx 55J5414
CAPACITOR CERAMIC 18PF 16V, C0G, 5%, 0805, FULL REEL; Capacitance:18pF; Voltage(DC):16V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:-; Qualification:- RoHS Compliant: Yes

CAPACITOR CERAMIC 18PF 16V, C0G, 5%, 0805, FULL REEL; Capacitance:18pF; Voltage(DC):16V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:-; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 55J5414
Product Name Capacitor Ceramic 18Pf 16V, C0G, 5%, 0805, Full Reel; Capacitance Kyocera Avx
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 1.80E-5 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00380912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.80E-6 microF
View Details
6 suppliers
Power Entry Module, Plug, 6A; Connector Type Schurter - 84K0203 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
AC Capacitors - W65(CBB65 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Power Supply
View Details
Aluminum Electrolytic Capacitors - 2002-101C463U050EE0B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
4 suppliers