Manufacturer: KYOCERA AVX
Win Source Part Number: 1329676-0805YA103JAT
Category: Capacitors>Ceramic Capacitors
Packaging: Reel - TR
Size / Dimension: 0.079" L x 0.049" W (2.01mm x 1.25mm)
Applications: General Purpose
Standard Package: 2,000
Mounting: Surface Mount, MLCC
Capacitance: 10000 pF
Tolerance: ±5%
Voltage - Rated: 16V
Temperature Coefficient: C0G, NP0
Thickness (Max): 0.037" (0.94mm)
Temperature Range - Operating: -55°C ~ 125°C
Case / Package: 0805 (2012 Metric)
ECCN: EAR99
Fake Threat In the Open Market: 71
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.24.0020
Other Part Number: 0805YA103JAT2A/4K,08
RoHS Status: ROHS3 Compliant
Multilayer Ceramic Capacitors MLCC - SMD/SMT KGM21ACG1C103JU NEW GLOBAL PN 16V 0.01uF A 581-KGM21ACG1C103JU Product overview: 0805YA103JAT2A from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 16V, 0.01uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 16V, 0.01uF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-0805YA103JAT2A can be used for catalog matching and distributor lookup.
KYOCERA AVX 0805YA103JAT2A
KYOCERA AVX 0805YA103JAT2A
CAP CER 10000PF 16V C0G/NP0 0805
MLCC CAPACITOR, 0.01UF, 16V, C0G, 5%, 0805, FULL REEL; Capacitance:10000pF;
Multilayer Ceramic Capacitor, 0.01 F, 5%, C0G / NP0, 16 V, 0805 [2012 Metric] RoHS Compliant: Yes
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | RS Components, Ltd. | ODG (Origin Data Global) | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 1329676-0805YA103JAT2A | 60-0805YA103JAT2A | 1349142 | 1747394 | 0805YA103JAT2A | 53H6816 | 95W9228 |
| Product Name | Capacitors - Ceramic Capacitors | SMD 16V 0.01uF Capacitor | MLCCs - Multilayer Ceramic Capacitors | MLCCs - Multilayer Ceramic Capacitors | Ceramic Capacitors | Mlcc Capacitor, 0.01Uf, 16V, C0G, 5%, 0805, Full Reel; Capacitance Kyocera Avx | Multilayer Ceramic Capacitor, 0.01 F, 5%, C0G / Np0, 16 V, 0805 [2012 Metric] Rohs Compliant Kyocera Avx |
| RoHS Compliant | Yes | Yes | Yes | Yes | Yes | Yes | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |||||
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | Ceramic Composition; C0G | Ceramic Composition | Ceramic Composition | ||
| Capacitance Range | 0.0100 microF | 0.0100 microF | 0.0100 microF | 0.0100 microF | |||
| Capacitance Tolerance | 5 (+/- %) | 5 (+/- %) | 5 (+/- %) | 5 (+/- %) |