STD MB CMAP - FN / T&R ROHS COMPLIANT: YES
CAP CER 470PF 250V X7R 0805
| Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | 21T8465 | 0805VC471KAT2A |
| Product Name | Std Mb Cmap Fn / T&r Rohs Compliant Kyocera Avx | Ceramic Capacitors |
| Capacitance Type | Fixed | Fixed |
| RoHS Compliant | Yes | |
| Packing Method | Tape Reel | |
| Configuration / Form Factor | Chip Capacitor; Surface Mount, MLCC | |
| Technology | Film Capacitors |