Kyocera Corporation Ceramic Capacitors 0805PC223KAT1A

Description
0.022µF ±10% 250V Ceramic Capacitor X7R 0805 (2012 Metric)
Request a Quote Datasheet
Description
0.022µF ±10% 250V Ceramic Capacitor X7R 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-3978-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-3978-2-ND
Ceramic Capacitors 478-3978-2-ND
0.022µF ±10% 250V Ceramic Capacitor X7R 0805 (2012 Metric)

0.022µF ±10% 250V Ceramic Capacitor X7R 0805 (2012 Metric)

Buy Now Datasheet
Capacitor Ceramic 0.022Uf 250V, X7R, 10%, 0805, Full Reel; Capacitance Kyocera Avx - 18M3472 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 0.022Uf 250V, X7R, 10%, 0805, Full Reel; Capacitance Kyocera Avx
18M3472
Capacitor Ceramic 0.022Uf 250V, X7R, 10%, 0805, Full Reel; Capacitance Kyocera Avx 18M3472
CAPACITOR CERAMIC 0.022UF 250V, X7R, 10%, 0805, FULL REEL; Capacitance:22000pF; Voltage(DC):250V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:- RoHS Compliant: Yes

CAPACITOR CERAMIC 0.022UF 250V, X7R, 10%, 0805, FULL REEL; Capacitance:22000pF; Voltage(DC):250V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:- RoHS Compliant: Yes

Supplier's Site
Capacitors - Multilayer Ceramic Capacitors MLCC - SMD/SMT - 0805PC223KAT1A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Multilayer Ceramic Capacitors MLCC - SMD/SMT
0805PC223KAT1A
Capacitors - Multilayer Ceramic Capacitors MLCC - SMD/SMT 0805PC223KAT1A
Capacitors - Multilayer Ceramic Capacitors MLCC - SMD/SMT

Capacitors - Multilayer Ceramic Capacitors MLCC - SMD/SMT

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors
Product Number 478-3978-2-ND 18M3472 0805PC223KAT1A
Product Name Ceramic Capacitors Capacitor Ceramic 0.022Uf 250V, X7R, 10%, 0805, Full Reel; Capacitance Kyocera Avx Capacitors - Multilayer Ceramic Capacitors MLCC - SMD/SMT
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Range 0.0220 microF 0.0220 microF 0.0220 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Line Filter, 16A, 500Ua; Connector Type Schurter - 86H4298 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
MIS Chip Capacitors - SC01001518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Ceramic Capacitors - M39014/011547 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details
Aluminium Capacitors - 1701058 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details