Kyocera Corporation Ceramic Capacitors 0805PC103KAT1A

Description
10000pF ±10% 250V Ceramic Capacitor X7R 0805 (2012 Metric)
Request a Quote Datasheet
Description
10000pF ±10% 250V Ceramic Capacitor X7R 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-3975-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-3975-2-ND
Ceramic Capacitors 478-3975-2-ND
10000pF ±10% 250V Ceramic Capacitor X7R 0805 (2012 Metric)

10000pF ±10% 250V Ceramic Capacitor X7R 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-3975-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-3975-6-ND
Ceramic Capacitors 478-3975-6-ND
10000pF ±10% 250V Ceramic Capacitor X7R 0805 (2012 Metric)

10000pF ±10% 250V Ceramic Capacitor X7R 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-3975-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-3975-1-ND
Ceramic Capacitors 478-3975-1-ND
10000pF ±10% 250V Ceramic Capacitor X7R 0805 (2012 Metric)

10000pF ±10% 250V Ceramic Capacitor X7R 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitor 0.01Uf 250V, X7R, 10%, 0805; Capacitance Kyocera Avx - 18M3469 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 0.01Uf 250V, X7R, 10%, 0805; Capacitance Kyocera Avx
18M3469
Ceramic Capacitor 0.01Uf 250V, X7R, 10%, 0805; Capacitance Kyocera Avx 18M3469
CERAMIC CAPACITOR 0.01UF 250V, X7R, 10%, 0805; Capacitance:10000pF; Voltage(DC):250V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:2.01mm RoHS Compliant: Yes

CERAMIC CAPACITOR 0.01UF 250V, X7R, 10%, 0805; Capacitance:10000pF; Voltage(DC):250V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:2.01mm RoHS Compliant: Yes

Supplier's Site
Ceramic Capacitor 0.01Uf 250V, X7R, 10%, 0805, Full Reel; Capacitance Kyocera Avx - 27X7757 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 0.01Uf 250V, X7R, 10%, 0805, Full Reel; Capacitance Kyocera Avx
27X7757
Ceramic Capacitor 0.01Uf 250V, X7R, 10%, 0805, Full Reel; Capacitance Kyocera Avx 27X7757
CERAMIC CAPACITOR 0.01UF 250V, X7R, 10%, 0805, FULL REEL; Capacitance:10000pF; Voltage(DC):250V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Case Size:0805RoHS Compliant: Yes

CERAMIC CAPACITOR 0.01UF 250V, X7R, 10%, 0805, FULL REEL; Capacitance:10000pF; Voltage(DC):250V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Case Size:0805RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 478-3975-2-ND 478-3975-6-ND 18M3469 27X7757
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitor 0.01Uf 250V, X7R, 10%, 0805; Capacitance Kyocera Avx Ceramic Capacitor 0.01Uf 250V, X7R, 10%, 0805, Full Reel; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C394U7R5DB2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC01001518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Fixed capacitors/ AC safety ceramic capacitor - SMD Y1 capacitor - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Ceramic Capacitors - 0603J0100100KCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers