Kyocera Corporation Ceramic Capacitors 0805PC102KAT1A

Description
1000pF ±10% 250V Ceramic Capacitor X7R 0805 (2012 Metric)
Request a Quote Datasheet
Description
1000pF ±10% 250V Ceramic Capacitor X7R 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-5541-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-5541-6-ND
Ceramic Capacitors 478-5541-6-ND
1000pF ±10% 250V Ceramic Capacitor X7R 0805 (2012 Metric)

1000pF ±10% 250V Ceramic Capacitor X7R 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-5541-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-5541-2-ND
Ceramic Capacitors 478-5541-2-ND
1000pF ±10% 250V Ceramic Capacitor X7R 0805 (2012 Metric)

1000pF ±10% 250V Ceramic Capacitor X7R 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-5541-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-5541-1-ND
Ceramic Capacitors 478-5541-1-ND
1000pF ±10% 250V Ceramic Capacitor X7R 0805 (2012 Metric)

1000pF ±10% 250V Ceramic Capacitor X7R 0805 (2012 Metric)

Buy Now Datasheet
Capacitors - Ceramic Capacitors - 0805PC102KAT1A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Ceramic Capacitors
0805PC102KAT1A
Capacitors - Ceramic Capacitors 0805PC102KAT1A
CAP CER 1000PF 250V X7R 0805

CAP CER 1000PF 250V X7R 0805

Supplier's Site

Technical Specifications

  DigiKey DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors
Product Number 478-5541-6-ND 478-5541-2-ND 0805PC102KAT1A
Product Name Ceramic Capacitors Ceramic Capacitors Capacitors - Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Polypropylene film capacitor - W33(CBB20A series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Power Entry Module, Plug, 1A; Connector Type Schurter - 16J2201 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Film Capacitors - 1725730 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Aluminum Electrolytic Capacitors - 2002-227SML035MHR - New Yorker Electronics Co., Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Capacitance Type Fixed
View Details
3 suppliers