AVX Corporation SMD 630V 5.6pF Capacitor 0805CA5R6CAT2A

Description
Multilayer Ceramic Capacitors MLCC - SMD/SMT KGM21CCG2J5R6CT NW G LOB PN 630V 5.6pF C0 A 581-KGM21CCG2J5R6CT Product overview: 0805CA5R6CAT2A from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 630V, 5.6pF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 630V, 5.6pF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-0805CA5R6CAT2A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Multilayer Ceramic Capacitors MLCC - SMD/SMT KGM21CCG2J5R6CT NW G LOB PN 630V 5.6pF C0 A 581-KGM21CCG2J5R6CT Product overview: 0805CA5R6CAT2A from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 630V, 5.6pF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 630V, 5.6pF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-0805CA5R6CAT2A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 630V 5.6pF Capacitor
60-0805CA5R6CAT2A
SMD 630V 5.6pF Capacitor 60-0805CA5R6CAT2A
Multilayer Ceramic Capacitors MLCC - SMD/SMT KGM21CCG2J5R6CT NW G LOB PN 630V 5.6pF C0 A 581-KGM21CCG2J5R6CT Product overview: 0805CA5R6CAT2A from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 630V, 5.6pF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 630V, 5.6pF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-0805CA5R6CAT2A can be used for catalog matching and distributor lookup.

Multilayer Ceramic Capacitors MLCC - SMD/SMT KGM21CCG2J5R6CT NW G LOB PN 630V 5.6pF C0 A 581-KGM21CCG2J5R6CT Product overview: 0805CA5R6CAT2A from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 630V, 5.6pF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 630V, 5.6pF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-0805CA5R6CAT2A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Ceramic Capacitors - 1183438-0805CA5R6CAT2A - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Ceramic Capacitors
1183438-0805CA5R6CAT2A
Capacitors - Ceramic Capacitors 1183438-0805CA5R6CAT2A
Win Source Part Number: 1183438-0805CA5R6CAT 2A Category: Capacitors>Ceramic Capacitors Features: High Voltage Package: Tape & Reel (TR) Applications: General Purpose Standard Package: 4,000 Capacitance: 5.6 pF Tolerance: ±0.25pF Voltage - Rated: 600V/630V Temperature Coefficient: C0G, NP0 Thickness (Max): 0.053" (1.35mm) Mounting Type: Surface Mount, MLCC Package / Case: 0805 (2012 Metric) Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.083" L x 0.049" W (2.10mm x 1.25mm) ECCN: EAR99 Fake Threat In the Open Market: 76 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Mfr: KYOCERA AVX Other Names: 478-0805CA5R6CAT2ATR

Win Source Part Number: 1183438-0805CA5R6CAT2A
Category: Capacitors>Ceramic Capacitors
Features: High Voltage
Package: Tape & Reel (TR)
Applications: General Purpose
Standard Package: 4,000
Capacitance: 5.6 pF
Tolerance: ±0.25pF
Voltage - Rated: 600V/630V
Temperature Coefficient: C0G, NP0
Thickness (Max): 0.053" (1.35mm)
Mounting Type: Surface Mount, MLCC
Package / Case: 0805 (2012 Metric)
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.083" L x 0.049" W (2.10mm x 1.25mm)
ECCN: EAR99
Fake Threat In the Open Market: 76 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.24.0020
Mfr: KYOCERA AVX
Other Names: 478-0805CA5R6CAT2ATR

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Capacitors Capacitors
Product Number 60-0805CA5R6CAT2A 1183438-0805CA5R6CAT2A
Product Name SMD 630V 5.6pF Capacitor Capacitors - Ceramic Capacitors
Configuration / Form Factor Chip Capacitor
RoHS Compliant Yes
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 5.60E-6 microF 5.60E-6 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitor - 101C522U075AH2B - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 5200 microF
View Details
3 suppliers
MIS Chip Capacitors - SC10002430 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-4 microF
View Details
6 suppliers
Fixed capacitors/ AC safety ceramic capacitor - SMD Y1 capacitor - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Ceramic Capacitors - 1608-050525000220FQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details