Kyocera Corporation Ceramic Capacitors 0805CA101KAT1A

Description
100pF ±10% 630V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)
Request a Quote
Description
100pF ±10% 630V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Capacitor Ceramic 100pF 630V, C0G, 0805 from Kyocera AVX is a high-voltage multilayer ceramic capacitor designed for applications requiring low leakage and high reliability. It features a capacitance of 100pF with a tolerance of ±10% and operates effectively within a temperature range of -55°C to +125°C. The capacitor is rated for a maximum voltage of 630V and is compliant with RoHS standards. Its 0805 case size allows for compact integration into various electronic circuits. This component is suitable for use in high-frequency applications, including snubbers in power converters and resonators in switch-mode power supplies.

Datasheet Summary
Powered by GS/AI

The Capacitor Ceramic 100pF 630V, C0G, 0805 from Kyocera AVX is a high-voltage multilayer ceramic capacitor designed for applications requiring low leakage and high reliability. It features a capacitance of 100pF with a tolerance of ±10% and operates effectively within a temperature range of -55°C to +125°C. The capacitor is rated for a maximum voltage of 630V and is compliant with RoHS standards. Its 0805 case size allows for compact integration into various electronic circuits. This component is suitable for use in high-frequency applications, including snubbers in power converters and resonators in switch-mode power supplies.

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-5540-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-5540-6-ND
Ceramic Capacitors 478-5540-6-ND
100pF ±10% 630V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

100pF ±10% 630V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-5540-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-5540-1-ND
Ceramic Capacitors 478-5540-1-ND
100pF ±10% 630V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

100pF ±10% 630V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-5540-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-5540-2-ND
Ceramic Capacitors 478-5540-2-ND
100pF ±10% 630V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

100pF ±10% 630V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

Buy Now Datasheet
Capacitor Ceramic 100Pf 630V, C0G, 0805; Capacitance Kyocera Avx - 10R5944 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 100Pf 630V, C0G, 0805; Capacitance Kyocera Avx
10R5944
Capacitor Ceramic 100Pf 630V, C0G, 0805; Capacitance Kyocera Avx 10R5944
CAPACITOR CERAMIC 100PF 630V, C0G, 0805; Capacitance:100pF; Capacitance Tolerance:± 10%; Dielectric Characteristic:C0G / NP0; Voltage Rating:630V; Capacitor Case Style:0805; Operating Temperature Range:-55°C to +125°C RoHS Compliant: Yes

CAPACITOR CERAMIC 100PF 630V, C0G, 0805; Capacitance:100pF; Capacitance Tolerance:± 10%; Dielectric Characteristic:C0G / NP0; Voltage Rating:630V; Capacitor Case Style:0805; Operating Temperature Range:-55°C to +125°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 478-5540-6-ND 478-5540-1-ND 10R5944
Product Name Ceramic Capacitors Ceramic Capacitors Capacitor Ceramic 100Pf 630V, C0G, 0805; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose; High Voltage Capacitor General Purpose; High Voltage Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 C (-67 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 338-101C192U150AJ2A-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Features Polarized
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
4 suppliers
MIS Chip Capacitors - SC00820710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Metallized Polypropylene Film Interference Suppression Capacitor (Class X1) - W45( X1 480VAC series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Photovoltaics, energy storage, smart meters and more.
View Details
Ceramic Capacitors - 1608-050525000820FQTAF9LMTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details