Kyocera Corporation Capacitor Ceramic 100Pf 1000V, C0G, 10%, 0805, Full Reel; Capacitance Kyocera Avx 0805AA101KAT1A

Description
CAPACITOR CERAMIC 100PF 1000V, C0G, 10%, 0805, FULL REEL; Capacitance:100pF; Voltage(DC):1kV; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:C0G / NP0; Product Range:- RoHS Compliant: Yes
Description
CAPACITOR CERAMIC 100PF 1000V, C0G, 10%, 0805, FULL REEL; Capacitance:100pF; Voltage(DC):1kV; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:C0G / NP0; Product Range:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Capacitor Ceramic 100Pf 1000V, C0G, 10%, 0805, Full Reel; Capacitance Kyocera Avx - 18M3466 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 100Pf 1000V, C0G, 10%, 0805, Full Reel; Capacitance Kyocera Avx
18M3466
Capacitor Ceramic 100Pf 1000V, C0G, 10%, 0805, Full Reel; Capacitance Kyocera Avx 18M3466
CAPACITOR CERAMIC 100PF 1000V, C0G, 10%, 0805, FULL REEL; Capacitance:100pF; Voltage(DC):1kV; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:C0G / NP0; Product Range:- RoHS Compliant: Yes

CAPACITOR CERAMIC 100PF 1000V, C0G, 10%, 0805, FULL REEL; Capacitance:100pF; Voltage(DC):1kV; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:C0G / NP0; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 18M3466
Product Name Capacitor Ceramic 100Pf 1000V, C0G, 10%, 0805, Full Reel; Capacitance Kyocera Avx
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 1.00E-4 microF
Unlock Full Specs
to access all available technical data

Similar Products

Silicon Capacitors - 863-1821-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Operating Temperature -65 to 200 C (-85 to 392 F)
Capacitance Tolerance 20 (+/- %)
Packing Method Bulk
View Details
2 suppliers
Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2221 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminum Electrolytic Capacitors - 2002-101C563U063CD0D - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
4 suppliers
Power Electronic Capacitor - W3D(WLS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details