AVX Corporation Cap, Mlcc, C0G, 100Pf, 1Kv, 0805; Capacitance Kyocera Avx 0805AA101JAT2A

Description
CAP, MLCC, C0G, 100PF, 1KV, 0805; Capacitance:100pF; Voltage(DC):1kV; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:-; Product Length:2.01mm; MSL:- RoHS Compliant: Yes
Datasheet
Description
CAP, MLCC, C0G, 100PF, 1KV, 0805; Capacitance:100pF; Voltage(DC):1kV; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:-; Product Length:2.01mm; MSL:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cap, Mlcc, C0G, 100Pf, 1Kv, 0805; Capacitance Kyocera Avx - 64W0658 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Mlcc, C0G, 100Pf, 1Kv, 0805; Capacitance Kyocera Avx
64W0658
Cap, Mlcc, C0G, 100Pf, 1Kv, 0805; Capacitance Kyocera Avx 64W0658
CAP, MLCC, C0G, 100PF, 1KV, 0805; Capacitance:100pF; Voltage(DC):1kV; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:-; Product Length:2.01mm; MSL:- RoHS Compliant: Yes

CAP, MLCC, C0G, 100PF, 1KV, 0805; Capacitance:100pF; Voltage(DC):1kV; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:-; Product Length:2.01mm; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 64W0658
Product Name Cap, Mlcc, C0G, 100Pf, 1Kv, 0805; Capacitance Kyocera Avx
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 1.00E-4 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 6A; Current Rating Schurter - 92F7983 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details
MIS Chip Capacitors - SC00080912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.00E-7 microF
View Details
6 suppliers
Aluminum Electrolytic Capacitors - 2002-101462U025AA2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
4 suppliers
Aluminium Capacitors - 1084986 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details