Kyocera Corporation Ceramic Capacitors 08056D475MAT2A

Description
4.7µF ±20% 6.3V Ceramic Capacitor X5R 0805 (2012 Metric)
Request a Quote Datasheet
Description
4.7µF ±20% 6.3V Ceramic Capacitor X5R 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-KGM21AR50J475MUTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGM21AR50J475MUTR-ND
Ceramic Capacitors 478-KGM21AR50J475MUTR-ND
4.7µF ±20% 6.3V Ceramic Capacitor X5R 0805 (2012 Metric)

4.7µF ±20% 6.3V Ceramic Capacitor X5R 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-KGM21AR50J475MUCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGM21AR50J475MUCT-ND
Ceramic Capacitors 478-KGM21AR50J475MUCT-ND
4.7µF ±20% 6.3V Ceramic Capacitor X5R 0805 (2012 Metric)

4.7µF ±20% 6.3V Ceramic Capacitor X5R 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-KGM21AR50J475MUDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGM21AR50J475MUDKR-ND
Ceramic Capacitors 478-KGM21AR50J475MUDKR-ND
4.7µF ±20% 6.3V Ceramic Capacitor X5R 0805 (2012 Metric)

4.7µF ±20% 6.3V Ceramic Capacitor X5R 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitor 4.7Uf, 6.3V, X5R, 20%, 0805, Full Reel; Capacitance Kyocera Avx - 55J7950 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 4.7Uf, 6.3V, X5R, 20%, 0805, Full Reel; Capacitance Kyocera Avx
55J7950
Ceramic Capacitor 4.7Uf, 6.3V, X5R, 20%, 0805, Full Reel; Capacitance Kyocera Avx 55J7950
CERAMIC CAPACITOR 4.7UF, 6.3V, X5R, 20%, 0805, FULL REEL; Capacitance:4.7µF; Voltage(DC):6.3V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X5R; Product Range:-; Qualification:- RoHS Compliant: Yes

CERAMIC CAPACITOR 4.7UF, 6.3V, X5R, 20%, 0805, FULL REEL; Capacitance:4.7µF; Voltage(DC):6.3V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X5R; Product Range:-; Qualification:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 478-KGM21AR50J475MUTR-ND 478-KGM21AR50J475MUDKR-ND 55J7950
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitor 4.7Uf, 6.3V, X5R, 20%, 0805, Full Reel; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 4.7 microF 4.7 microF 4.7 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Standard, 1A, 250Vac; Current Rating Schurter - 24C7791 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0470 microF
View Details
MIS Chip Capacitors - SC50004450 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.00E-4 microF
View Details
6 suppliers
Ceramic Capacitors - M22R224M5-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Aluminium Capacitors - 1701211 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details