AVX Corporation Ceramic Capacitors 08056D475KAT2A

Description
4.7µF ±10% 6.3V Ceramic Capacitor X5R 0805 (2012 Metric)
Request a Quote Datasheet
Description
4.7µF ±10% 6.3V Ceramic Capacitor X5R 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-KGM21AR50J475KUDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGM21AR50J475KUDKR-ND
Ceramic Capacitors 478-KGM21AR50J475KUDKR-ND
4.7µF ±10% 6.3V Ceramic Capacitor X5R 0805 (2012 Metric)

4.7µF ±10% 6.3V Ceramic Capacitor X5R 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-KGM21AR50J475KUCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGM21AR50J475KUCT-ND
Ceramic Capacitors 478-KGM21AR50J475KUCT-ND
4.7µF ±10% 6.3V Ceramic Capacitor X5R 0805 (2012 Metric)

4.7µF ±10% 6.3V Ceramic Capacitor X5R 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-KGM21AR50J475KUTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGM21AR50J475KUTR-ND
Ceramic Capacitors 478-KGM21AR50J475KUTR-ND
4.7µF ±10% 6.3V Ceramic Capacitor X5R 0805 (2012 Metric)

4.7µF ±10% 6.3V Ceramic Capacitor X5R 0805 (2012 Metric)

Buy Now Datasheet
Singapore, Singapore
SMD 6.3V 4.7uF Capacitor
60-08056D475KAT2A
SMD 6.3V 4.7uF Capacitor 60-08056D475KAT2A
Multilayer Ceramic Capacitors MLCC - SMD/SMT KGM21AR50J475KU NEW GLOBAL PN 6.3V 4.7uF A 581-KGM21AR50J475KU Product overview: 08056D475KAT2A from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 6.3V, 4.7uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 6.3V, 4.7uF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-08056D475KAT2A can be used for catalog matching and distributor lookup.

Multilayer Ceramic Capacitors MLCC - SMD/SMT KGM21AR50J475KU NEW GLOBAL PN 6.3V 4.7uF A 581-KGM21AR50J475KU Product overview: 08056D475KAT2A from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 6.3V, 4.7uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 6.3V, 4.7uF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-08056D475KAT2A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Ceramic Capacitors - 1123407-08056D475KAT2A - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Ceramic Capacitors
1123407-08056D475KAT2A
Capacitors - Ceramic Capacitors 1123407-08056D475KAT2A
Win Source Part Number: 1123407-08056D475KAT 2A Category: Capacitors>Ceramic Capacitors Package: Tape & Reel Applications: General Purpose Standard Package: 3,000 Capacitance: 4.7 µF Tolerance: ±10% Voltage - Rated: 6.3V Temperature Coefficient: X5R Thickness (Max): 0.055" (1.40mm) Mounting Type: Surface Mount, MLCC Package / Case: 0805 (2012 Metric) Temperature Range - Operating: -55°C ~ 85°C Dimension: 0.079" L x 0.049" W (2.01mm x 1.25mm) Alternative Parts (Cross-Reference): 08056D-475KAT2A; 08056D475KAT2A.; 08056D475KAT2A/3K; 08056D475KAT2A3K; ECCN: EAR99 Fake Threat In the Open Market: 84 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Mfr: KYOCERA AVX Other Names: 08056D475KAT2A\\3K,4 78-1416-6,08056D475K AT2A/3K,478-1416-1,4 78-1416-2

Win Source Part Number: 1123407-08056D475KAT2A
Category: Capacitors>Ceramic Capacitors
Package: Tape & Reel
Applications: General Purpose
Standard Package: 3,000
Capacitance: 4.7 µF
Tolerance: ±10%
Voltage - Rated: 6.3V
Temperature Coefficient: X5R
Thickness (Max): 0.055" (1.40mm)
Mounting Type: Surface Mount, MLCC
Package / Case: 0805 (2012 Metric)
Temperature Range - Operating: -55°C ~ 85°C
Dimension: 0.079" L x 0.049" W (2.01mm x 1.25mm)
Alternative Parts (Cross-Reference): 08056D-475KAT2A; 08056D475KAT2A.; 08056D475KAT2A/3K; 08056D475KAT2A3K;
ECCN: EAR99
Fake Threat In the Open Market: 84 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.24.0020
Mfr: KYOCERA AVX
Other Names: 08056D475KAT2A\\3K,478-1416-6,08056D475KAT2A/3K,478-1416-1,478-1416-2

Buy Now Datasheet
CAP CER 4.7UF 6.3V X5R 0805 - 66-08056D475KAT2A - Utmel Electronic Limited
Hong Kong, China
CAP CER 4.7UF 6.3V X5R 0805
66-08056D475KAT2A
CAP CER 4.7UF 6.3V X5R 0805 66-08056D475KAT2A
CAP CER 4.7UF 6.3V X5R 0805

CAP CER 4.7UF 6.3V X5R 0805

Supplier's Site
Ceramic Capacitors - 08056D475KAT2A - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
08056D475KAT2A
Ceramic Capacitors 08056D475KAT2A
CAP CER 4.7UF 6.3V X5R 0805

CAP CER 4.7UF 6.3V X5R 0805

Supplier's Site Datasheet
Ceramic Capacitor 4.7Uf, 6.3V, X5R, 10%, 0805, Full Reel; Capacitance Kyocera Avx - 42H5457 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 4.7Uf, 6.3V, X5R, 10%, 0805, Full Reel; Capacitance Kyocera Avx
42H5457
Ceramic Capacitor 4.7Uf, 6.3V, X5R, 10%, 0805, Full Reel; Capacitance Kyocera Avx 42H5457
CERAMIC CAPACITOR 4.7UF, 6.3V, X5R, 10%, 0805, FULL REEL; Capacitance:4.7µF; Voltage(DC):6.3V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X5R; Product Range:-; Qualification:- RoHS Compliant: Yes

CERAMIC CAPACITOR 4.7UF, 6.3V, X5R, 10%, 0805, FULL REEL; Capacitance:4.7µF; Voltage(DC):6.3V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X5R; Product Range:-; Qualification:- RoHS Compliant: Yes

Supplier's Site
Smd Multilayer Ceramic Capacitor, 4.7 F, 10%, X5R, 6.3 V, 0805 [2012 Metric] Rohs Compliant Kyocera Avx - 85R5709 - Newark, An Avnet Company
Chicago, IL, United States
Smd Multilayer Ceramic Capacitor, 4.7 F, 10%, X5R, 6.3 V, 0805 [2012 Metric] Rohs Compliant Kyocera Avx
85R5709
Smd Multilayer Ceramic Capacitor, 4.7 F, 10%, X5R, 6.3 V, 0805 [2012 Metric] Rohs Compliant Kyocera Avx 85R5709
SMD Multilayer Ceramic Capacitor, 4.7 F, 10%, X5R, 6.3 V, 0805 [2012 Metric] RoHS Compliant: Yes

SMD Multilayer Ceramic Capacitor, 4.7 F, 10%, X5R, 6.3 V, 0805 [2012 Metric] RoHS Compliant: Yes

Supplier's Site
Cap, Mlcc, X5R, 4.7Uf, 6.3V, 0805, Reel; Capacitance Kyocera Avx - 04X9407 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Mlcc, X5R, 4.7Uf, 6.3V, 0805, Reel; Capacitance Kyocera Avx
04X9407
Cap, Mlcc, X5R, 4.7Uf, 6.3V, 0805, Reel; Capacitance Kyocera Avx 04X9407
CAP, MLCC, X5R, 4.7UF, 6.3V, 0805, REEL; Capacitance:4.7µF; Voltage Rating:6.3V; Ceramic Capacitor Case:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X5R; Product Range:AVX 0805 MLCC; Operating RoHS Compliant: Yes

CAP, MLCC, X5R, 4.7UF, 6.3V, 0805, REEL; Capacitance:4.7µF; Voltage Rating:6.3V; Ceramic Capacitor Case:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X5R; Product Range:AVX 0805 MLCC; Operating RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Utmel Electronic Limited ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 478-KGM21AR50J475KUDKR-ND 478-KGM21AR50J475KUCT-ND 60-08056D475KAT2A 1123407-08056D475KAT2A 66-08056D475KAT2A 08056D475KAT2A 42H5457 85R5709 04X9407
Product Name Ceramic Capacitors Ceramic Capacitors SMD 6.3V 4.7uF Capacitor Capacitors - Ceramic Capacitors CAP CER 4.7UF 6.3V X5R 0805 Ceramic Capacitors Ceramic Capacitor 4.7Uf, 6.3V, X5R, 10%, 0805, Full Reel; Capacitance Kyocera Avx Smd Multilayer Ceramic Capacitor, 4.7 F, 10%, X5R, 6.3 V, 0805 [2012 Metric] Rohs Compliant Kyocera Avx Cap, Mlcc, X5R, 4.7Uf, 6.3V, 0805, Reel; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose General Purpose
Operating Temperature -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 C (-67 F) -55 to 85 C (-67 to 185 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition; CERAMIC Ceramic Composition
Capacitance Range 4.7 microF 4.7 microF 4.7 microF 4.7 microF 4.7 microF 4.7 microF 4.7 microF 4.7 microF
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1725501 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology Film Capacitors
Applications Automotive
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-409-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 35000 microF
View Details
Ceramic Capacitors - M20R473K5-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Silicon Capacitors - 863-1821-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Operating Temperature -65 to 200 C (-85 to 392 F)
Capacitance Tolerance 20 (+/- %)
Packing Method Bulk
View Details
2 suppliers