Kyocera Corporation Ceramic Capacitors 08056D335KAT2A

Description
3.3µF ±10% 6.3V Ceramic Capacitor X5R 0805 (2012 Metric)
Request a Quote Datasheet
Description
3.3µF ±10% 6.3V Ceramic Capacitor X5R 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-5324-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-5324-6-ND
Ceramic Capacitors 478-5324-6-ND
3.3µF ±10% 6.3V Ceramic Capacitor X5R 0805 (2012 Metric)

3.3µF ±10% 6.3V Ceramic Capacitor X5R 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-5324-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-5324-2-ND
Ceramic Capacitors 478-5324-2-ND
3.3µF ±10% 6.3V Ceramic Capacitor X5R 0805 (2012 Metric)

3.3µF ±10% 6.3V Ceramic Capacitor X5R 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-5324-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-5324-1-ND
Ceramic Capacitors 478-5324-1-ND
3.3µF ±10% 6.3V Ceramic Capacitor X5R 0805 (2012 Metric)

3.3µF ±10% 6.3V Ceramic Capacitor X5R 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitor 3.3Uf, 6.3V, X5R, 10%, 0805, Full Reel; Capacitance Kyocera Avx - 55J7949 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 3.3Uf, 6.3V, X5R, 10%, 0805, Full Reel; Capacitance Kyocera Avx
55J7949
Ceramic Capacitor 3.3Uf, 6.3V, X5R, 10%, 0805, Full Reel; Capacitance Kyocera Avx 55J7949
CERAMIC CAPACITOR 3.3UF, 6.3V, X5R, 10%, 0805, FULL REEL; Capacitance:3.3µF; Voltage(DC):6.3V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X5R; Product Range:-; Qualification:- RoHS Compliant: Yes

CERAMIC CAPACITOR 3.3UF, 6.3V, X5R, 10%, 0805, FULL REEL; Capacitance:3.3µF; Voltage(DC):6.3V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X5R; Product Range:-; Qualification:- RoHS Compliant: Yes

Supplier's Site
Cap, Mlcc, X5R, 3.3Uf, 6.3V, 0805; Capacitance Kyocera Avx - 96Y8541 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Mlcc, X5R, 3.3Uf, 6.3V, 0805; Capacitance Kyocera Avx
96Y8541
Cap, Mlcc, X5R, 3.3Uf, 6.3V, 0805; Capacitance Kyocera Avx 96Y8541
CAP, MLCC, X5R, 3.3UF, 6.3V, 0805; Capacitance:3.3µF; Voltage(DC):6.3V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X5R; Product Range:-; Product Length:2.01mm; Qualification:- RoHS Compliant: Yes

CAP, MLCC, X5R, 3.3UF, 6.3V, 0805; Capacitance:3.3µF; Voltage(DC):6.3V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X5R; Product Range:-; Product Length:2.01mm; Qualification:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 478-5324-6-ND 478-5324-2-ND 55J7949
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitor 3.3Uf, 6.3V, X5R, 10%, 0805, Full Reel; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 3.3 microF 3.3 microF 3.3 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C164U010AF2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Ceramic Capacitors - 0603J0100681FCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1701304 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC10002430 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-4 microF
View Details
6 suppliers