Kyocera Corporation Ceramic Capacitors 08056D226KAT2A

Description
22µF ±10% 6.3V Ceramic Capacitor X5R 0805 (2012 Metric)
Request a Quote Datasheet
Description
22µF ±10% 6.3V Ceramic Capacitor X5R 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-KGM21AR50J226KUTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGM21AR50J226KUTR-ND
Ceramic Capacitors 478-KGM21AR50J226KUTR-ND
22µF ±10% 6.3V Ceramic Capacitor X5R 0805 (2012 Metric)

22µF ±10% 6.3V Ceramic Capacitor X5R 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-KGM21AR50J226KUCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGM21AR50J226KUCT-ND
Ceramic Capacitors 478-KGM21AR50J226KUCT-ND
22µF ±10% 6.3V Ceramic Capacitor X5R 0805 (2012 Metric)

22µF ±10% 6.3V Ceramic Capacitor X5R 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-KGM21AR50J226KUDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGM21AR50J226KUDKR-ND
Ceramic Capacitors 478-KGM21AR50J226KUDKR-ND
22µF ±10% 6.3V Ceramic Capacitor X5R 0805 (2012 Metric)

22µF ±10% 6.3V Ceramic Capacitor X5R 0805 (2012 Metric)

Buy Now Datasheet
Cap, 22Uf, 6.3V, Mlcc, 0805 Rohs Compliant Kyocera Avx - 66AH8214 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 22Uf, 6.3V, Mlcc, 0805 Rohs Compliant Kyocera Avx
66AH8214
Cap, 22Uf, 6.3V, Mlcc, 0805 Rohs Compliant Kyocera Avx 66AH8214
CAP, 22UF, 6.3V, MLCC, 0805 ROHS COMPLIANT: YES

CAP, 22UF, 6.3V, MLCC, 0805 ROHS COMPLIANT: YES

Supplier's Site Datasheet
Ceramic Capacitors - 08056D226KAT2A - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
08056D226KAT2A
Ceramic Capacitors 08056D226KAT2A
CAP CER 22UF 6.3V X5R 0805

CAP CER 22UF 6.3V X5R 0805

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 478-KGM21AR50J226KUTR-ND 478-KGM21AR50J226KUDKR-ND 66AH8214 08056D226KAT2A
Product Name Ceramic Capacitors Ceramic Capacitors Cap, 22Uf, 6.3V, Mlcc, 0805 Rohs Compliant Kyocera Avx Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose General Purpose
Operating Temperature -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 22 microF 22 microF 22 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - M39014/011312 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details
MIS Chip Capacitors - SC33303440 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.33E-4 microF
View Details
5 suppliers
Anti Vandal Sw, Spdt, 0.1A, 30Vdc, Qc; Product Range Schurter - 71AC4370 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Film Capacitors - 113241 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive; Analogue computing circuit, digital computing circuit, pulse network, timing, transformer, tuned circuit
View Details