The product is a surface mount ceramic capacitor with a capacitance of 100OºF and a voltage rating of 6.3V. It features an X5R dielectric, which is classified as an EIA Class II dielectric, providing a temperature variation of capacitance within ±15% from -55°C to +85°C. The capacitor is suitable for general-purpose applications, particularly in decoupling and filtering. The dimensions of the capacitor are 2.01mm in length and 1.25mm in width, conforming to the 0805 case size standard. It has a capacitance tolerance of ±20%. The capacitor is RoHS compliant, indicating it meets environmental regulations regarding hazardous substances. The product is designed for reflow soldering and is available in packaging options suitable for automated assembly processes. Engineers considering this capacitor should evaluate its specifications against their project requirements, particularly in terms of capacitance, voltage rating, and temperature performance.
CAP, 100UF, 6.3V, MLCC, 0805, SMD, X5R; Capacitance:100µF; Voltage(DC):6.3V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X5R; Product Range:-; Product Length:2.01mm RoHS Compliant: Yes
CAP, 100UF, 6.3V, MLCC, 0805, SMD, X5R; Capacitance:100µF; Voltage(DC):6.3V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X5R; Product Range:-; Product Length:2.01mm RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Capacitors |
| Product Number | 32AK7797 |
| Product Name | Cap, 100Uf, 6.3V, Mlcc, 0805, Smd, X5R; Capacitance Kyocera Avx |
| Capacitance Type | Fixed |
| RoHS Compliant | Yes |
| Capacitance Range | 100 microF |