Kyocera Corporation Ceramic Capacitors 08056D105MAT4A

Description
1µF ±20% 6.3V Ceramic Capacitor X5R 0805 (2012 Metric)
Request a Quote Datasheet
Description
1µF ±20% 6.3V Ceramic Capacitor X5R 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 08056D105MAT4A-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
08056D105MAT4A-ND
Ceramic Capacitors 08056D105MAT4A-ND
1µF ±20% 6.3V Ceramic Capacitor X5R 0805 (2012 Metric)

1µF ±20% 6.3V Ceramic Capacitor X5R 0805 (2012 Metric)

Buy Now Datasheet
Capacitor Ceramic, 1Uf, 6.3V, X5R, 20%, 0805; Capacitance Kyocera Avx - 55J7943 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic, 1Uf, 6.3V, X5R, 20%, 0805; Capacitance Kyocera Avx
55J7943
Capacitor Ceramic, 1Uf, 6.3V, X5R, 20%, 0805; Capacitance Kyocera Avx 55J7943
CAPACITOR CERAMIC, 1UF, 6.3V, X5R, 20%, 0805; Capacitance:1µF; Capacitance Tolerance:± 20%; Capacitor Case Style:0805 [2012 Metric]; Capacitor Dielectric Type:Ceramic; Capacitor Mounting:SMD; Capacitor Terminals:SMD; No. of Pins:2 RoHS Compliant: Yes

CAPACITOR CERAMIC, 1UF, 6.3V, X5R, 20%, 0805; Capacitance:1µF; Capacitance Tolerance:± 20%; Capacitor Case Style:0805 [2012 Metric]; Capacitor Dielectric Type:Ceramic; Capacitor Mounting:SMD; Capacitor Terminals:SMD; No. of Pins:2 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 08056D105MAT4A-ND 55J7943
Product Name Ceramic Capacitors Capacitor Ceramic, 1Uf, 6.3V, X5R, 20%, 0805; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor Chip Capacitor; SMD
Applications General Purpose
Operating Temperature -55 to 85 C (-67 to 185 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition; Ceramic
Capacitance Range 1 microF 1 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701310 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic - 335SVH050MCR - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
3 suppliers
MIS Chip Capacitors - SC00120912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.20E-6 microF
View Details
5 suppliers
Ceramic Capacitors - 0603J0100151KCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details