1µF ±20% 6.3V Ceramic Capacitor X5R 0805 (2012 Metric)
CAPACITOR CERAMIC, 1UF, 6.3V, X5R, 20%, 0805; Capacitance:1µF; Capacitance Tolerance:± 20%; Capacitor Case Style:0805 [2012 Metric]; Capacitor Dielectric Type:Ceramic; Capacitor Mounting:SMD; Capacitor Terminals:SMD; No. of Pins:2 RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | 08056D105MAT2A-ND | 55J7942 |
| Product Name | Ceramic Capacitors | Capacitor Ceramic, 1Uf, 6.3V, X5R, 20%, 0805; Capacitance Kyocera Avx |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor; SMD |
| Applications | General Purpose | |
| Operating Temperature | -55 to 85 C (-67 to 185 F) | |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition; Ceramic |
| Capacitance Range | 1 microF | 1 microF |