Kyocera Corporation 10UF 6.3V Capacitor 08056C106KAT4A

Description
CAP CER 10UF 6.3V X7R 0805 Product overview: 08056C106KAT4A from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10UF, 6.3V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 10UF, 6.3V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-08056C106KAT4A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CAP CER 10UF 6.3V X7R 0805 Product overview: 08056C106KAT4A from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10UF, 6.3V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 10UF, 6.3V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-08056C106KAT4A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
10UF 6.3V Capacitor
60-08056C106KAT4A
10UF 6.3V Capacitor 60-08056C106KAT4A
CAP CER 10UF 6.3V X7R 0805 Product overview: 08056C106KAT4A from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10UF, 6.3V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 10UF, 6.3V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-08056C106KAT4A can be used for catalog matching and distributor lookup.

CAP CER 10UF 6.3V X7R 0805 Product overview: 08056C106KAT4A from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10UF, 6.3V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 10UF, 6.3V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-08056C106KAT4A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - 478-11512-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-11512-6-ND
Ceramic Capacitors 478-11512-6-ND
10µF ±10% 6.3V Ceramic Capacitor X7R 0805 (2012 Metric)

10µF ±10% 6.3V Ceramic Capacitor X7R 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-11512-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-11512-2-ND
Ceramic Capacitors 478-11512-2-ND
10µF ±10% 6.3V Ceramic Capacitor X7R 0805 (2012 Metric)

10µF ±10% 6.3V Ceramic Capacitor X7R 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-11512-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-11512-1-ND
Ceramic Capacitors 478-11512-1-ND
10µF ±10% 6.3V Ceramic Capacitor X7R 0805 (2012 Metric)

10µF ±10% 6.3V Ceramic Capacitor X7R 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 08056C106KAT4A - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
08056C106KAT4A
Ceramic Capacitors 08056C106KAT4A
CAP CER 10UF 6.3V X7R 0805

CAP CER 10UF 6.3V X7R 0805

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 60-08056C106KAT4A 478-11512-6-ND 478-11512-2-ND 08056C106KAT4A
Product Name 10UF 6.3V Capacitor Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
RoHS Compliant Yes
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 10 microF 10 microF 10 microF 10 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701074 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - M22R103K2-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Ceramic Capacitors - 1763-1188-2-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
MIS Chip Capacitors - SC01501518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers